Murata Electronics Isolated 0.047UF 16V 16 V Capacitor GNM0M2R61C473ME18D

Description
CAP ARRAY 0.047UF 16V X5R 0302 / 0.047µF Isolated Capacitor 2 Array 16 V X5R 0302 (0806 Metric) Product overview: GNM0M2R61C473ME18D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 0.047UF, 16V, 16 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Isolated, 0.047UF, 16V, 16 V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM0M2R61C473ME18 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ARRAY 0.047UF 16V X5R 0302 / 0.047µF Isolated Capacitor 2 Array 16 V X5R 0302 (0806 Metric) Product overview: GNM0M2R61C473ME18D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 0.047UF, 16V, 16 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Isolated, 0.047UF, 16V, 16 V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM0M2R61C473ME18 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated 0.047UF 16V 16 V Capacitor
57-GNM0M2R61C473ME18D
Isolated 0.047UF 16V 16 V Capacitor 57-GNM0M2R61C473ME18D
CAP ARRAY 0.047UF 16V X5R 0302 / 0.047µF Isolated Capacitor 2 Array 16 V X5R 0302 (0806 Metric) Product overview: GNM0M2R61C473ME18D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 0.047UF, 16V, 16 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Isolated, 0.047UF, 16V, 16 V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM0M2R61C473ME18 D can be used for catalog matching and distributor lookup.

CAP ARRAY 0.047UF 16V X5R 0302 / 0.047µF Isolated Capacitor 2 Array 16 V X5R 0302 (0806 Metric) Product overview: GNM0M2R61C473ME18D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 0.047UF, 16V, 16 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Isolated, 0.047UF, 16V, 16 V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM0M2R61C473ME18D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - 975217-GNM0M2R61C473ME18D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
975217-GNM0M2R61C473ME18D
Capacitors - Capacitor Networks, Arrays 975217-GNM0M2R61C473ME18D
Win Source Part Number: 975217-GNM0M2R61C473 ME18D Category: Capacitors>Capacitor Networks, Arrays Series: GNM Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 10,000 Mounting: SMD (SMT) Capacitance: 0.047µF Tolerance: ±20% Voltage - Rated: 16 V Temperature Coefficient: X5R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 2 Package / Case: 0302 (0806 Metric) Supplier Device Package: 0302 (0906 Metric) Dimension: 0.035" L x 0.024" W (0.90mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GNM0M2R61C Product Status: Obsolete

Win Source Part Number: 975217-GNM0M2R61C473ME18D
Category: Capacitors>Capacitor Networks, Arrays
Series: GNM
Package: Tape & Reel (TR)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Capacitance: 0.047µF
Tolerance: ±20%
Voltage - Rated: 16 V
Temperature Coefficient: X5R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 2
Package / Case: 0302 (0806 Metric)
Supplier Device Package: 0302 (0906 Metric)
Dimension: 0.035" L x 0.024" W (0.90mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GNM0M2R61C
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 57-GNM0M2R61C473ME18D 975217-GNM0M2R61C473ME18D
Product Name Isolated 0.047UF 16V 16 V Capacitor Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Leaded Capacitor
Capacitance Range 0.0470 microF 0.0470 microF
WVDC 16 volts 16 volts
WVAC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details