Murata Electronics Ceramic Capacitors GMD033R61A103KA01D

Description
CAP CER 10000PF 10V X5R 0201
Request a Quote Datasheet
Description
CAP CER 10000PF 10V X5R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GMD033R61A103KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 10V X5R 0201

CAP CER 10000PF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GMD033R61A103KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 10V X5R 0201

CAP CER 10000PF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GMD033R61A103KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GMD033R61A103KA01DDKR-ND 490-GMD033R61A103KA01DCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers