Murata Electronics Ceramic Capacitors GMA085R71E103MA11T

Description
10000pF ±20% 25V Ceramic Capacitor X7R Nonstandard SMD
Request a Quote Datasheet
Description
10000pF ±20% 25V Ceramic Capacitor X7R Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16374-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16374-ND
Ceramic Capacitors 490-16374-ND
10000pF ±20% 25V Ceramic Capacitor X7R Nonstandard SMD

10000pF ±20% 25V Ceramic Capacitor X7R Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - GMA085R71E103MA11T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMA085R71E103MA11T
Ceramic Capacitors GMA085R71E103MA11T
CAP CER 10000PF 25V X7R NONSTND

CAP CER 10000PF 25V X7R NONSTND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-16374-ND GMA085R71E103MA11T
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details