Murata Electronics Ceramic Capacitors GMA085R71A104MA01T

Description
0.1µF ±20% 10V Ceramic Capacitor X7R 0303 (0808 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 10V Ceramic Capacitor X7R 0303 (0808 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GMA085R71A104MA01T-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-GMA085R71A104MA01T-ND
Ceramic Capacitors 490-GMA085R71A104MA01T-ND
0.1µF ±20% 10V Ceramic Capacitor X7R 0303 (0808 Metric)

0.1µF ±20% 10V Ceramic Capacitor X7R 0303 (0808 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GMA085R71A104MA01T
CAP CER 0.1UF 10V X7R 0303

CAP CER 0.1UF 10V X7R 0303

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 490-GMA085R71A104MA01T-ND GMA085R71A104MA01T
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details