Murata Electronics Ceramic Capacitors GMA05XR72A101MA01T

Description
100pF ±20% 100V Ceramic Capacitor X7R 0202 (0505 Metric)
Request a Quote Datasheet
Description
100pF ±20% 100V Ceramic Capacitor X7R 0202 (0505 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GMA05XR72A101MA01T-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-GMA05XR72A101MA01T-ND
Ceramic Capacitors 490-GMA05XR72A101MA01T-ND
100pF ±20% 100V Ceramic Capacitor X7R 0202 (0505 Metric)

100pF ±20% 100V Ceramic Capacitor X7R 0202 (0505 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 100V Capacitor
60-GMA05XR72A101MA01T
100PF 100V Capacitor 60-GMA05XR72A101MA01T
CAP CER 100PF 100V X7R 0202 Product overview: GMA05XR72A101MA01T from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMA05XR72A101MA01 T can be used for catalog matching and distributor lookup.

CAP CER 100PF 100V X7R 0202 Product overview: GMA05XR72A101MA01T from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMA05XR72A101MA01T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensors, Transducers - Magnets - Multi Purpose Magnets -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnets - Multi Purpose Magnets
Sensors, Transducers - Magnets - Multi Purpose Magnets
Category: Sensors, Transducers>Magnets> Multi Purpose Magnets Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: 6 (Power) Position Housing for Male Pins Connector - Through Hole Hard Metric, Type L

Category: Sensors, Transducers>Magnets>Multi Purpose Magnets
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Features: 6 (Power) Position Housing for Male Pins Connector - Through Hole Hard Metric, Type L

Buy Now Datasheet
Ceramic Capacitors - GMA05XR72A101MA01T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMA05XR72A101MA01T
Ceramic Capacitors GMA05XR72A101MA01T
CAP CER 100PF 100V X7R 0202

CAP CER 100PF 100V X7R 0202

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GMA05XR72A101MA01T-ND 60-GMA05XR72A101MA01T GMA05XR72A101MA01T
Product Name Ceramic Capacitors 100PF 100V Capacitor Sensors, Transducers - Magnets - Multi Purpose Magnets Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers