Murata Electronics Capacitors Ceramic Capacitors GJM1555C1HR90WB01D

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GJM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 0.9 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GJM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 0.9 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GJM1555C1HR90WB01 is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.9 pF and a rated voltage of 50 V DC. It features a capacitance tolerance of ±0.05 pF and is characterized by a C0G (NP0) dielectric, which provides stable performance across a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability under extreme conditions. The capacitor is packaged in a compact 0402 (1005 metric) case size, with a typical mass of 1.6 mg per piece. It is compliant with RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Murata GJM1555C1HR90WB01 is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.9 pF and a rated voltage of 50 V DC. It features a capacitance tolerance of ±0.05 pF and is characterized by a C0G (NP0) dielectric, which provides stable performance across a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability under extreme conditions. The capacitor is packaged in a compact 0402 (1005 metric) case size, with a typical mass of 1.6 mg per piece. It is compliant with RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GJM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 0.9 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GJM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 0.9 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0

Buy Now Datasheet
Singapore, Singapore
0.9PF 50V Capacitor
60-GJM1555C1HR90WB01D
0.9PF 50V Capacitor 60-GJM1555C1HR90WB01D
CAP CER 0.9PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR90WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR90WB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.9PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR90WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR90WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11254-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11254-2-ND
Ceramic Capacitors 490-11254-2-ND
0.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11254-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11254-1-ND
Ceramic Capacitors 490-11254-1-ND
0.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11254-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11254-6-ND
Ceramic Capacitors 490-11254-6-ND
0.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1HR90WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1HR90WB01D
Ceramic Capacitors GJM1555C1HR90WB01D
CAP CER 0.9PF 50V C0G/NP0 0402

CAP CER 0.9PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1HR90WB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1HR90WB01D
50V 0.9pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 0.9pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.9Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5901 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.9Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5901
Cap, 0.9Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5901
CAP, 0.9PF, 50V, MLCC, 0402; Capacitance:0.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.9PF, 50V, MLCC, 0402; Capacitance:0.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.9Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.9Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8189
Cap, 0.9Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8189
CAP, 0.9PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.9PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM1555C1HR90WB01D 490-11254-2-ND 490-11254-6-ND GJM1555C1HR90WB01D GJM1555C1HR90WB01D 66AH5901 92AH8189
Product Name Capacitors Ceramic Capacitors 0.9PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.9Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 0.9Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Capacitance Range 9.00E-7 microF 9.00E-7 microF 9.00E-7 microF 9.00E-7 microF 9.00E-7 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers