Murata Electronics Ceramic Capacitors GJM1555C1HR85WB01D

Description
0.85pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.85pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM1555C1HR85WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.85pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.85pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1HR85WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.85PF 50V C0G/NP0 0402

CAP CER 0.85PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1HR85WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.85PF 50V C0G/NP0 0402

CAP CER 0.85PF 50V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GJM1555C1HR85WB01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM1555C1HR85WB01D
Capacitors - Ceramic Capacitors GJM1555C1HR85WB01D
CAP CER 0.85PF 50V C0G/NP0 0402

CAP CER 0.85PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GJM1555C1HR85WB01DTR-ND 490-GJM1555C1HR85WB01DDKR-ND GJM1555C1HR85WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details