Murata Power Solutions Ceramic Capacitors GJM1555C1HR80BB01D

Description
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6080-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6080-6-ND
Ceramic Capacitors 490-6080-6-ND
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6080-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6080-1-ND
Ceramic Capacitors 490-6080-1-ND
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6080-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6080-2-ND
Ceramic Capacitors 490-6080-2-ND
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.8PF 50V Capacitor
60-GJM1555C1HR80BB01D
0.8PF 50V Capacitor 60-GJM1555C1HR80BB01D
CAP CER 0.8PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR80BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR80BB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.8PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR80BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR80BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358482-GJM1555C1HR80BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358482-GJM1555C1HR80BB01D
Capacitors - Ceramic Capacitors 1358482-GJM1555C1HR80BB01D
Win Source Part Number: 1358482-GJM1555C1HR8 0BB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0402 (1005 Metric) Base Product Number: GJM1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.8 pF Tolerance: ±0.1pF Voltage - Rated: 50V Applications: RF, Microwave, High Frequency Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358482-GJM1555C1HR80BB01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GJM
Package: Tape & Reel
Product Status: Active
Features: High Q, Low Loss
Package / Case: 0402 (1005 Metric)
Base Product Number: GJM1555C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.8 pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Applications: RF, Microwave, High Frequency
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Cap, 0.8Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5899 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.8Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5899
Cap, 0.8Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5899
CAP, 0.8PF, 50V, MLCC, 0402; Capacitance:0.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.8PF, 50V, MLCC, 0402; Capacitance:0.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8187 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8187
Cap, 0.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8187
CAP, 0.8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1HR80BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1HR80BB01D
Ceramic Capacitors GJM1555C1HR80BB01D
CAP CER 0.8PF 50V C0G/NP0 0402

CAP CER 0.8PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6080-6-ND 490-6080-1-ND 60-GJM1555C1HR80BB01D 1358482-GJM1555C1HR80BB01D 66AH5899 92AH8187 GJM1555C1HR80BB01D
Product Name Ceramic Capacitors Ceramic Capacitors 0.8PF 50V Capacitor Capacitors - Ceramic Capacitors Cap, 0.8Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 0.8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M035A012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers