Murata Electronics Ceramic Capacitors GJM1555C1HR75BB01D

Description
0.75pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.75pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8106-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8106-1-ND
Ceramic Capacitors 490-8106-1-ND
0.75pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.75pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8106-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8106-2-ND
Ceramic Capacitors 490-8106-2-ND
0.75pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.75pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8106-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8106-6-ND
Ceramic Capacitors 490-8106-6-ND
0.75pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.75pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.75Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5898 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.75Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5898
Cap, 0.75Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5898
CAP, 0.75PF, 50V, MLCC, 0402; Capacitance:0.75pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.75PF, 50V, MLCC, 0402; Capacitance:0.75pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1HR75BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1HR75BB01D
Ceramic Capacitors GJM1555C1HR75BB01D
CAP CER 0.75PF 50V C0G/NP0 0402

CAP CER 0.75PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-8106-1-ND 490-8106-6-ND 66AH5898 GJM1555C1HR75BB01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.75Pf, 50V, Mlcc, 0402; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details