Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GJM1555C1HR70WB01D

Description
Murata GJM1555C1HR70WB01D
Request a Quote Datasheet
Description
Murata GJM1555C1HR70WB01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1140382 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140382
MLCCs - Multilayer Ceramic Capacitors 1140382
Murata GJM1555C1HR70WB01D

Murata GJM1555C1HR70WB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1140382P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140382P
MLCCs - Multilayer Ceramic Capacitors 1140382P
Murata GJM1555C1HR70WB01D

Murata GJM1555C1HR70WB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692740 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692740
MLCCs - Multilayer Ceramic Capacitors 1692740
Murata GJM1555C1HR70WB01D

Murata GJM1555C1HR70WB01D

Supplier's Site
Capacitors - Ceramic Capacitors - 1329730-GJM1555C1HR70WB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329730-GJM1555C1HR70WB01D
Capacitors - Ceramic Capacitors 1329730-GJM1555C1HR70WB01D
Manufacturer: Murata Electronics Win Source Part Number: 1329730-GJM1555C1HR7 0WB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 0.7 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GJM1555C1HR70WB01D-N D,490-11252-1,490-11 252-2,490-11252-6 Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329730-GJM1555C1HR70WB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 0.7 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GJM1555C1HR70WB01D-ND,490-11252-1,490-11252-2,490-11252-6
Base Product Number: GJM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.7PF 50V Capacitor
60-GJM1555C1HR70WB01D
0.7PF 50V Capacitor 60-GJM1555C1HR70WB01D
CAP CER 0.7PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR70WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR70WB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.7PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR70WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR70WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11252-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11252-1-ND
Ceramic Capacitors 490-11252-1-ND
0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11252-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11252-6-ND
Ceramic Capacitors 490-11252-6-ND
0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11252-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11252-2-ND
Ceramic Capacitors 490-11252-2-ND
0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1HR70WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1HR70WB01D
Ceramic Capacitors GJM1555C1HR70WB01D
CAP CER 0.7PF 50V C0G/NP0 0402

CAP CER 0.7PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 0.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 65AH6895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
65AH6895
Cap, 0.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 65AH6895
CAP, 0.7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.7Pf, 50V, C0G/np0, 0402; Capacitance Murata - 38AC1177 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.7Pf, 50V, C0G/np0, 0402; Capacitance Murata
38AC1177
Cap, 0.7Pf, 50V, C0G/np0, 0402; Capacitance Murata 38AC1177
CAP, 0.7PF, 50V, C0G/NP0, 0402; Capacitance:0.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.7PF, 50V, C0G/NP0, 0402; Capacitance:0.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1140382 1140382P 1329730-GJM1555C1HR70WB01D 60-GJM1555C1HR70WB01D 490-11252-1-ND 490-11252-6-ND GJM1555C1HR70WB01D 65AH6895 38AC1177
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors 0.7PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Cap, 0.7Pf, 50V, C0G/np0, 0402; Capacitance Murata
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 7.00E-7 microF 7.00E-7 microF 7.00E-7 microF 7.00E-7 microF 7.00E-7 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 106K050CS4G-C - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details