Murata Electronics Ceramic Capacitors GJM1555C1HR50CB01D

Description
0.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Description
0.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GJM1555C1HR50CB01 is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.5 pF and a rated voltage of 50 V DC. It features a capacitance tolerance of ±0.25 pF and is characterized by a C0G (NP0) dielectric, which provides stable performance across a wide temperature range. The operating temperature range for this capacitor is -55°C to 125°C, making it suitable for various applications. The capacitor is packaged in a compact 0402 (1005 metric) case size, with a typical mass of 1.6 mg per piece. It is compliant with RoHS standards and is available in different packaging options, including paper taping for efficient handling and assembly.

Datasheet Summary
Powered by GS/AI

The Murata GJM1555C1HR50CB01 is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.5 pF and a rated voltage of 50 V DC. It features a capacitance tolerance of ±0.25 pF and is characterized by a C0G (NP0) dielectric, which provides stable performance across a wide temperature range. The operating temperature range for this capacitor is -55°C to 125°C, making it suitable for various applications. The capacitor is packaged in a compact 0402 (1005 metric) case size, with a typical mass of 1.6 mg per piece. It is compliant with RoHS standards and is available in different packaging options, including paper taping for efficient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3081-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3081-6-ND
Ceramic Capacitors 490-3081-6-ND
0.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3081-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3081-1-ND
Ceramic Capacitors 490-3081-1-ND
0.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3081-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3081-2-ND
Ceramic Capacitors 490-3081-2-ND
0.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1HR50CB01D - 800488-GJM1555C1HR50CB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1HR50CB01D
800488-GJM1555C1HR50CB01D
Ceramic Capacitors - GJM1555C1HR50CB01D 800488-GJM1555C1HR50CB01D
Manufacturer: Murata Electronics Win Source Part Number: 800488-GJM1555C1HR50 CB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 0.5pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 800488-GJM1555C1HR50CB01D
Packaging: Reel
Mounting Style: SMD
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 0.5pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
0.5PF 50V Capacitor
60-GJM1555C1HR50CB01D
0.5PF 50V Capacitor 60-GJM1555C1HR50CB01D
CAP CER 0.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR50CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR50CB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR50CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR50CB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1HR50CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1HR50CB01D
Ceramic Capacitors GJM1555C1HR50CB01D
CAP CER 0.5PF 50V C0G/NP0 0402

CAP CER 0.5PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 0.5Pf, 50V, Mlcc, 0402; Capacitance Murata - 70AH6297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5Pf, 50V, Mlcc, 0402; Capacitance Murata
70AH6297
Cap, 0.5Pf, 50V, Mlcc, 0402; Capacitance Murata 70AH6297
CAP, 0.5PF, 50V, MLCC, 0402; Capacitance:0.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.5PF, 50V, MLCC, 0402; Capacitance:0.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 13AJ0428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
13AJ0428
Cap, 0.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 13AJ0428
CAP, 0.5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3081-6-ND 490-3081-1-ND 800488-GJM1555C1HR50CB01D 60-GJM1555C1HR50CB01D GJM1555C1HR50CB01D 70AH6297 13AJ0428
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GJM1555C1HR50CB01D 0.5PF 50V Capacitor Ceramic Capacitors Cap, 0.5Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 0.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 107SVH050MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers