Murata Power Solutions Ceramic Capacitors GJM1555C1HR50BB01D

Description
0.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6077-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6077-2-ND
Ceramic Capacitors 490-6077-2-ND
0.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6077-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6077-6-ND
Ceramic Capacitors 490-6077-6-ND
0.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6077-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6077-1-ND
Ceramic Capacitors 490-6077-1-ND
0.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1HR50BB01D - 919619-GJM1555C1HR50BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1HR50BB01D
919619-GJM1555C1HR50BB01D
Ceramic Capacitors - GJM1555C1HR50BB01D 919619-GJM1555C1HR50BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919619-GJM1555C1HR50 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 0.5 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6077-6, 490-6077-1, 490-6077-2, GJM1555C1HR50BB01D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919619-GJM1555C1HR50BB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.5 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-6077-6, 490-6077-1, 490-6077-2, GJM1555C1HR50BB01D-ND

Buy Now Datasheet
Singapore, Singapore
0.5PF 50V Capacitor
60-GJM1555C1HR50BB01D
0.5PF 50V Capacitor 60-GJM1555C1HR50BB01D
CAP CER 0.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR50BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR50BB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR50BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR50BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7235111 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235111
MLCCs - Multilayer Ceramic Capacitors 7235111
Murata GJM1555C1HR50BB01D

Murata GJM1555C1HR50BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235111P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235111P
MLCCs - Multilayer Ceramic Capacitors 7235111P
Murata GJM1555C1HR50BB01D

Murata GJM1555C1HR50BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693979 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693979
MLCCs - Multilayer Ceramic Capacitors 1693979
Murata GJM1555C1HR50BB01D

Murata GJM1555C1HR50BB01D

Supplier's Site
Cap, 0.5Pf, 50V, Mlcc, 0402; Capacitance Murata - 70AH6296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5Pf, 50V, Mlcc, 0402; Capacitance Murata
70AH6296
Cap, 0.5Pf, 50V, Mlcc, 0402; Capacitance Murata 70AH6296
CAP, 0.5PF, 50V, MLCC, 0402; Capacitance:0.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.5PF, 50V, MLCC, 0402; Capacitance:0.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.5Pf, 50V, 0402; Capacitance Murata - 43T5225 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5Pf, 50V, 0402; Capacitance Murata
43T5225
Cap, 0.5Pf, 50V, 0402; Capacitance Murata 43T5225
CAP, 0.5PF, 50V, 0402; Capacitance:0.5pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

CAP, 0.5PF, 50V, 0402; Capacitance:0.5pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1HR50BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1HR50BB01D
Ceramic Capacitors GJM1555C1HR50BB01D
CAP CER 0.5PF 50V C0G/NP0 0402

CAP CER 0.5PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6077-2-ND 490-6077-6-ND 919619-GJM1555C1HR50BB01D 60-GJM1555C1HR50BB01D 7235111 7235111P 70AH6296 43T5225 GJM1555C1HR50BB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GJM1555C1HR50BB01D 0.5PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.5Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 0.5Pf, 50V, 0402; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH3R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details