0.47pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
0.47pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
0.47pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP, 0.47PF, 50V, MLCC, 0402; Capacitance:0.47pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes
CAP, 0.47PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-17797-2-ND | 490-17797-6-ND | 66AH5895 | 77AH4464 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.47Pf, 50V, Mlcc, 0402; Capacitance Murata | Cap, 0.47Pf, 50V, Mlcc, 0402 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts | 50 volts |