Murata Electronics 0.3PF 50V Capacitor GJM1555C1HR30BB01D

Description
CAP CER 0.3PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR30BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR30BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.3PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR30BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR30BB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.3PF 50V Capacitor
60-GJM1555C1HR30BB01D
0.3PF 50V Capacitor 60-GJM1555C1HR30BB01D
CAP CER 0.3PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR30BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR30BB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.3PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR30BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR30BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3079-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3079-1-ND
Ceramic Capacitors 490-3079-1-ND
0.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3079-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3079-6-ND
Ceramic Capacitors 490-3079-6-ND
0.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3079-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3079-2-ND
Ceramic Capacitors 490-3079-2-ND
0.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1HR30BB01D - 851018-GJM1555C1HR30BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1HR30BB01D
851018-GJM1555C1HR30BB01D
Ceramic Capacitors - GJM1555C1HR30BB01D 851018-GJM1555C1HR30BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 851018-GJM1555C1HR30 BB01D Series: GJM Features: 0.3 pF Ceramic Capacitor Package: Reel - TR Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-3079-6, 490-3079-1, 490-3079-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 851018-GJM1555C1HR30BB01D
Series: GJM
Features: 0.3 pF Ceramic Capacitor
Package: Reel - TR
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-3079-6, 490-3079-1, 490-3079-2

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853183 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853183
MLCCs - Multilayer Ceramic Capacitors 1853183
Murata GJM1555C1HR30BB01D

Murata GJM1555C1HR30BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853376 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853376
MLCCs - Multilayer Ceramic Capacitors 1853376
Murata GJM1555C1HR30BB01D

Murata GJM1555C1HR30BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853376P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853376P
MLCCs - Multilayer Ceramic Capacitors 1853376P
Murata GJM1555C1HR30BB01D

Murata GJM1555C1HR30BB01D

Supplier's Site
Ceramic Capacitors - GJM1555C1HR30BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1HR30BB01D
Ceramic Capacitors GJM1555C1HR30BB01D
CAP CER 0.3PF 50V C0G/NP0 0402

CAP CER 0.3PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 0.3Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5894 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.3Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5894
Cap, 0.3Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5894
CAP, 0.3PF, 50V, MLCC, 0402; Capacitance:0.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.3PF, 50V, MLCC, 0402; Capacitance:0.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8184 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8184
Cap, 0.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8184
CAP, 0.3PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.3PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM1555C1HR30BB01D 490-3079-1-ND 490-3079-6-ND 851018-GJM1555C1HR30BB01D 1853183 1853376P GJM1555C1HR30BB01D 66AH5894 92AH8184
Product Name 0.3PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GJM1555C1HR30BB01D MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.3Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 0.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 3.00E-7 microF 3.00E-7 microF 3.00E-7 microF 3.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107KXM025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details