Murata Electronics Ceramic Capacitors GJM1555C1HR10BB01D

Description
0.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3077-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3077-1-ND
Ceramic Capacitors 490-3077-1-ND
0.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3077-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3077-6-ND
Ceramic Capacitors 490-3077-6-ND
0.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3077-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3077-2-ND
Ceramic Capacitors 490-3077-2-ND
0.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1PF 50V Capacitor
60-GJM1555C1HR10BB01D
0.1PF 50V Capacitor 60-GJM1555C1HR10BB01D
CAP CER 0.1PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR10BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR10BB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.1PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR10BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR10BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1HR10BB01D - 1040966-GJM1555C1HR10BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1HR10BB01D
1040966-GJM1555C1HR10BB01D
Ceramic Capacitors - GJM1555C1HR10BB01D 1040966-GJM1555C1HR10BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1040966-GJM1555C1HR1 0BB01D Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 50V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 0.1pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1040966-GJM1555C1HR10BB01D
Packaging: Reel - TR
Features: High Q, Low Loss
Voltage Rating: 50V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 0.1pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cap, 0.1Pf, 50V, Mlcc, 0402; Capacitance Murata - 34AH0738 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Pf, 50V, Mlcc, 0402; Capacitance Murata
34AH0738
Cap, 0.1Pf, 50V, Mlcc, 0402; Capacitance Murata 34AH0738
CAP, 0.1PF, 50V, MLCC, 0402; Capacitance:0.1pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1PF, 50V, MLCC, 0402; Capacitance:0.1pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 77AH4463 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
77AH4463
Cap, 0.1Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 77AH4463
CAP, 0.1PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.1PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3077-1-ND 490-3077-6-ND 60-GJM1555C1HR10BB01D 1040966-GJM1555C1HR10BB01D 34AH0738 77AH4463
Product Name Ceramic Capacitors Ceramic Capacitors 0.1PF 50V Capacitor Ceramic Capacitors - GJM1555C1HR10BB01D Cap, 0.1Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 0.1Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/052018 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers