Murata Electronics 9.6PF 50V Capacitor GJM1555C1H9R6BB01D

Description
CAP CER 9.6PF 50V NP0 0402 Product overview: GJM1555C1H9R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H9R6BB01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 9.6PF 50V NP0 0402 Product overview: GJM1555C1H9R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H9R6BB01 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GJM1555C1H9R6BB01D is a ceramic capacitor from Win Source Electronics, specifically designed for general electronic equipment. It features a capacitance of 9.6 pF with a tolerance of ±0.1 pF and operates at a rated voltage of 50V DC. The capacitor is constructed using C0G (NP0) dielectric material, which provides stable performance across a wide temperature range of -55°C to 125°C. This component is packaged in a compact 0402 (1005 metric) size and is suitable for surface mount applications. It is intended for use with reflow soldering techniques. The product is supplied in reels, with a quantity of 10,000 units per package. The capacitor exhibits high reliability with a minimum insulation resistance of 10,000 MΩ and a quality factor (Q) of 1000 or higher, depending on the capacitance value. Engineers considering this capacitor should evaluate its performance in their specific applications, particularly in terms of capacitance stability and temperature characteristics, as these can vary under different operating conditions.

Datasheet Summary
Powered by GS/AI

The GJM1555C1H9R6BB01D is a ceramic capacitor from Win Source Electronics, specifically designed for general electronic equipment. It features a capacitance of 9.6 pF with a tolerance of ±0.1 pF and operates at a rated voltage of 50V DC. The capacitor is constructed using C0G (NP0) dielectric material, which provides stable performance across a wide temperature range of -55°C to 125°C. This component is packaged in a compact 0402 (1005 metric) size and is suitable for surface mount applications. It is intended for use with reflow soldering techniques. The product is supplied in reels, with a quantity of 10,000 units per package. The capacitor exhibits high reliability with a minimum insulation resistance of 10,000 MΩ and a quality factor (Q) of 1000 or higher, depending on the capacitance value. Engineers considering this capacitor should evaluate its performance in their specific applications, particularly in terms of capacitance stability and temperature characteristics, as these can vary under different operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9.6PF 50V Capacitor
60-GJM1555C1H9R6BB01D
9.6PF 50V Capacitor 60-GJM1555C1H9R6BB01D
CAP CER 9.6PF 50V NP0 0402 Product overview: GJM1555C1H9R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H9R6BB01 D can be used for catalog matching and distributor lookup.

CAP CER 9.6PF 50V NP0 0402 Product overview: GJM1555C1H9R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H9R6BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GJM1555C1H9R6BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 9.6PF 50V C0G/NP0 0402

CAP CER 9.6PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H9R6BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 9.6PF 50V C0G/NP0 0402

CAP CER 9.6PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H9R6BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
9.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H9R6BB01D - 872776-GJM1555C1H9R6BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H9R6BB01D
872776-GJM1555C1H9R6BB01D
Ceramic Capacitors - GJM1555C1H9R6BB01D 872776-GJM1555C1H9R6BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872776-GJM1555C1H9R6 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 9.6 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 872776-GJM1555C1H9R6BB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 9.6 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM1555C1H9R6BB01D
CAP CER 9.6PF 50V NP0 0402

CAP CER 9.6PF 50V NP0 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM1555C1H9R6BB01D 490-GJM1555C1H9R6BB01DDKR-ND 490-GJM1555C1H9R6BB01DCT-ND 872776-GJM1555C1H9R6BB01D GJM1555C1H9R6BB01D
Product Name 9.6PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GJM1555C1H9R6BB01D Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 9.60E-6 microF 9.60E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 380LX123M016H022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details