Murata Electronics Ceramic Capacitors GJM1555C1H8R7WB01D

Description
CAP CER 8.7PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 8.7PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM1555C1H8R7WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8.7PF 50V C0G/NP0 0402

CAP CER 8.7PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H8R7WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8.7PF 50V C0G/NP0 0402

CAP CER 8.7PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H8R7WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
8.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
8.7PF 50V Capacitor
60-GJM1555C1H8R7WB01D
8.7PF 50V Capacitor 60-GJM1555C1H8R7WB01D
CAP CER 8.7PF 50V NP0 0402 Product overview: GJM1555C1H8R7WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H8R7WB01 D can be used for catalog matching and distributor lookup.

CAP CER 8.7PF 50V NP0 0402 Product overview: GJM1555C1H8R7WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H8R7WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GJM1555C1H8R7WB01D
CAP CER 8.7PF 50V NP0 0402

CAP CER 8.7PF 50V NP0 0402

Supplier's Site
Ceramic Capacitors - GJM1555C1H8R7WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H8R7WB01D
Ceramic Capacitors GJM1555C1H8R7WB01D
CAP CER 8.7PF 50V NP0 0402

CAP CER 8.7PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM1555C1H8R7WB01DCT-ND 490-GJM1555C1H8R7WB01DDKR-ND 60-GJM1555C1H8R7WB01D GJM1555C1H8R7WB01D GJM1555C1H8R7WB01D
Product Name Ceramic Capacitors Ceramic Capacitors 8.7PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - M40U474M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details