Murata Electronics Capacitors - Ceramic Capacitors GJM1555C1H8R2WB01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1331099-GJM1555C1H8R 2WB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 8.2 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11241-6,490-1124 1-2,490-11241-1,GJM1 555C1H8R2WB01D-ND Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 1331099-GJM1555C1H8R 2WB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 8.2 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11241-6,490-1124 1-2,490-11241-1,GJM1 555C1H8R2WB01D-ND Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata 8.2pF, 50V MLCC capacitor (part number 65AH6914) features a capacitance tolerance of ±0.05pF and is compliant with the C0G (EIA) temperature characteristics standard. It operates effectively within a temperature range of -55°C to 125°C, making it suitable for a variety of applications. The capacitor is packaged in a compact 0402 (1005M) size, with dimensions of 1.0mm x 0.5mm x 0.5mm. It has a mass of approximately 1.6mg per piece and is available in different packaging options, including paper taping. This component is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Murata 8.2pF, 50V MLCC capacitor (part number 65AH6914) features a capacitance tolerance of ±0.05pF and is compliant with the C0G (EIA) temperature characteristics standard. It operates effectively within a temperature range of -55°C to 125°C, making it suitable for a variety of applications. The capacitor is packaged in a compact 0402 (1005M) size, with dimensions of 1.0mm x 0.5mm x 0.5mm. It has a mass of approximately 1.6mg per piece and is available in different packaging options, including paper taping. This component is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1331099-GJM1555C1H8R2WB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331099-GJM1555C1H8R2WB01D
Capacitors - Ceramic Capacitors 1331099-GJM1555C1H8R2WB01D
Manufacturer: Murata Electronics Win Source Part Number: 1331099-GJM1555C1H8R 2WB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 8.2 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11241-6,490-1124 1-2,490-11241-1,GJM1 555C1H8R2WB01D-ND Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331099-GJM1555C1H8R2WB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 8.2 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11241-6,490-11241-2,490-11241-1,GJM1555C1H8R2WB01D-ND
Base Product Number: GJM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853302P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853302P
MLCCs - Multilayer Ceramic Capacitors 1853302P
Murata GJM1555C1H8R2WB01D

Murata GJM1555C1H8R2WB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853180 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853180
MLCCs - Multilayer Ceramic Capacitors 1853180
Murata GJM1555C1H8R2WB01D

Murata GJM1555C1H8R2WB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853302 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853302
MLCCs - Multilayer Ceramic Capacitors 1853302
Murata GJM1555C1H8R2WB01D

Murata GJM1555C1H8R2WB01D

Supplier's Site
Ceramic Capacitors - 490-11241-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11241-1-ND
Ceramic Capacitors 490-11241-1-ND
8.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11241-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11241-6-ND
Ceramic Capacitors 490-11241-6-ND
8.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11241-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11241-2-ND
Ceramic Capacitors 490-11241-2-ND
8.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
8.2PF 50V Capacitor
60-GJM1555C1H8R2WB01D
8.2PF 50V Capacitor 60-GJM1555C1H8R2WB01D
CAP CER 8.2PF 50V C0G/NP0 0402 Product overview: GJM1555C1H8R2WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H8R2WB01 D can be used for catalog matching and distributor lookup.

CAP CER 8.2PF 50V C0G/NP0 0402 Product overview: GJM1555C1H8R2WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H8R2WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 65AH6914 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
65AH6914
Cap, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 65AH6914
CAP, 8.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 8.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 8.2Pf, 50V, C0G/np0, 0402; Capacitance Murata - 38AC1194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, C0G/np0, 0402; Capacitance Murata
38AC1194
Cap, 8.2Pf, 50V, C0G/np0, 0402; Capacitance Murata 38AC1194
CAP, 8.2PF, 50V, C0G/NP0, 0402; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 8.2PF, 50V, C0G/NP0, 0402; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331099-GJM1555C1H8R2WB01D 1853302P 1853180 490-11241-1-ND 490-11241-6-ND 60-GJM1555C1H8R2WB01D 65AH6914 38AC1194
Product Name Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 8.2PF 50V Capacitor Cap, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Cap, 8.2Pf, 50V, C0G/np0, 0402; Capacitance Murata
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-6 microF 8.20E-6 microF 8.20E-6 microF 8.20E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details