Murata Electronics Ceramic Capacitors GJM1555C1H8R2BB01D

Description
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11240-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11240-2-ND
Ceramic Capacitors 490-11240-2-ND
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11240-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11240-6-ND
Ceramic Capacitors 490-11240-6-ND
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11240-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11240-1-ND
Ceramic Capacitors 490-11240-1-ND
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853272P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853272P
MLCCs - Multilayer Ceramic Capacitors 1853272P
Murata GJM1555C1H8R2BB01D

Murata GJM1555C1H8R2BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853272 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853272
MLCCs - Multilayer Ceramic Capacitors 1853272
Murata GJM1555C1H8R2BB01D

Murata GJM1555C1H8R2BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853179 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853179
MLCCs - Multilayer Ceramic Capacitors 1853179
Murata GJM1555C1H8R2BB01D

Murata GJM1555C1H8R2BB01D

Supplier's Site
Cap, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 65AH6913 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
65AH6913
Cap, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 65AH6913
CAP, 8.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 8.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 8.2Pf, 50V, C0G/np0, 0402; Capacitance Murata - 38AC1193 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, C0G/np0, 0402; Capacitance Murata
38AC1193
Cap, 8.2Pf, 50V, C0G/np0, 0402; Capacitance Murata 38AC1193
CAP, 8.2PF, 50V, C0G/NP0, 0402; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 8.2PF, 50V, C0G/NP0, 0402; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H8R2BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H8R2BB01D
Ceramic Capacitors GJM1555C1H8R2BB01D
CAP CER 8.2PF 50V C0G/NP0 0402

CAP CER 8.2PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11240-2-ND 490-11240-6-ND 1853272P 1853272 65AH6913 38AC1193 GJM1555C1H8R2BB01D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 8.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Cap, 8.2Pf, 50V, C0G/np0, 0402; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details