Murata Electronics Ceramic Capacitors GJM1555C1H8R0CB01D

Description
8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3109-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3109-2-ND
Ceramic Capacitors 490-3109-2-ND
8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3109-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3109-1-ND
Ceramic Capacitors 490-3109-1-ND
8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3109-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3109-6-ND
Ceramic Capacitors 490-3109-6-ND
8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 8Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5972 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5972
Cap, 8Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5972
CAP, 8PF, 50V, MLCC, 0402; Capacitance:8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 8PF, 50V, MLCC, 0402; Capacitance:8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8235 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8235
Cap, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8235
CAP, 8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H8R0CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H8R0CB01D
Ceramic Capacitors GJM1555C1H8R0CB01D
CAP CER 8PF 50V C0G/NP0 0402

CAP CER 8PF 50V C0G/NP0 0402

Supplier's Site Datasheet
CAP CER 8PF 50V C0G/NP0 0402 - 535-GJM1555C1H8R0CB01D - Utmel Electronic Limited
Hong Kong, China
CAP CER 8PF 50V C0G/NP0 0402
535-GJM1555C1H8R0CB01D
CAP CER 8PF 50V C0G/NP0 0402 535-GJM1555C1H8R0CB01D
CAP CER 8PF 50V C0G/NP0 0402

CAP CER 8PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3109-2-ND 490-3109-6-ND 66AH5972 92AH8235 GJM1555C1H8R0CB01D 535-GJM1555C1H8R0CB01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors CAP CER 8PF 50V C0G/NP0 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details