Murata Electronics Ceramic Capacitors GJM1555C1H8R0BB01J

Description
8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM1555C1H8R0BB01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GJM1555C1H8R0BB01J-ND
Ceramic Capacitors GJM1555C1H8R0BB01J-ND
8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GJM1555C1H8R0BB01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM1555C1H8R0BB01J
Capacitors - Ceramic Capacitors GJM1555C1H8R0BB01J
CAP CER 8PF 50V C0G/NP0 0402

CAP CER 8PF 50V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - GJM1555C1H8R0BB01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H8R0BB01J
Ceramic Capacitors GJM1555C1H8R0BB01J
CAP CER 8PF 50V C0G/NP0 0402

CAP CER 8PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GJM1555C1H8R0BB01J-ND GJM1555C1H8R0BB01J GJM1555C1H8R0BB01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers