The Murata GJM1555C1H8R0BB01 is a multi-layer ceramic capacitor (MLCC) with a capacitance of 8.0 pF and a rated voltage of 50 V DC. It features a capacitance tolerance of ±0.1 pF and is characterized by a C0G (NP0) dielectric, which provides stable performance across a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability in extreme conditions. The capacitor is packaged in a compact 0402 (1005 metric) case size, with dimensions of 1.0 mm x 0.5 mm x 0.5 mm. It is compliant with RoHS standards and is available in different packaging options, including paper taping for efficient handling and assembly.
Murata GJM1555C1H8R0BB01D
Murata GJM1555C1H8R0BB01D
Murata GJM1555C1H8R0BB01D
8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 8PF 50V C0G/NP0 0402 Product overview: GJM1555C1H8R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H8R0BB01
Manufacturer: Murata Electronics
Win Source Part Number: 1331147-GJM1555C1H8R
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 8 pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11238-6,490-1123
Base Product Number: GJM1555C1H
RoHS Status: ROHS3 Compliant
CAP, 8PF, 50V, MLCC, 0402; Capacitance:8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes
CAP, 8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
50V 8pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 8PF 50V C0G/NP0 0402
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1853246 | 1853246P | 490-11238-6-ND | 490-11238-1-ND | 60-GJM1555C1H8R0BB01D | 1331147-GJM1555C1H8R0BB01D | 66AH5971 | 77AH4489 | GJM1555C1H8R0BB01D | GJM1555C1H8R0BB01D |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 8PF 50V Capacitor | Capacitors - Ceramic Capacitors | Cap, 8Pf, 50V, Mlcc, 0402; Capacitance Murata | Cap, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Murata | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 8.00E-6 microF | 8.00E-6 microF | 8.00E-6 microF | 8.00E-6 microF | 8.00E-6 microF | 8.00E-6 microF | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |