Murata Electronics Ceramic Capacitors GJM1555C1H7R8WB01D

Description
CAP CER 7.8PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 7.8PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM1555C1H7R8WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 7.8PF 50V C0G/NP0 0402

CAP CER 7.8PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H7R8WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
7.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H7R8WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 7.8PF 50V C0G/NP0 0402

CAP CER 7.8PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H7R8WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H7R8WB01D
Ceramic Capacitors GJM1555C1H7R8WB01D
CAP CER 7.8PF 50V NP0 0402

CAP CER 7.8PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GJM1555C1H7R8WB01DDKR-ND 490-GJM1555C1H7R8WB01DTR-ND GJM1555C1H7R8WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011531 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details