Murata Electronics Ceramic Capacitors GJM1555C1H7R6WB01D

Description
CAP CER 7.6PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 7.6PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM1555C1H7R6WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 7.6PF 50V C0G/NP0 0402

CAP CER 7.6PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H7R6WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
7.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H7R6WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 7.6PF 50V C0G/NP0 0402

CAP CER 7.6PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H7R6WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H7R6WB01D
Ceramic Capacitors GJM1555C1H7R6WB01D
CAP CER 7.6PF 50V NP0 0402

CAP CER 7.6PF 50V NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GJM1555C1H7R6WB01D
CAP CER 7.6PF 50V NP0 0402

CAP CER 7.6PF 50V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM1555C1H7R6WB01DCT-ND 490-GJM1555C1H7R6WB01DDKR-ND GJM1555C1H7R6WB01D GJM1555C1H7R6WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Film Capacitors - 1908438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details