Murata Electronics 7.5PF 50V Capacitor GJM1555C1H7R5BB01D

Description
CAP CER 7.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1H7R5BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H7R5BB01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 7.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1H7R5BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H7R5BB01 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GJM1555C1H7R5BB01 is a multi-layer ceramic capacitor (MLCC) with a capacitance of 7.5 pF and a rated voltage of 50 V DC. It features a temperature coefficient of C0G, which provides stability with a temperature range of -55 to 125°C. The capacitor is compliant with RoHS standards and comes in a compact 0402 package size (1.0 mm x 0.5 mm x 0.5 mm). The typical mass of a single piece is 1.6 mg, making it suitable for applications where space and weight are critical. The product is available in various packaging options, including paper taping for efficient handling and assembly.

Datasheet Summary
Powered by GS/AI

The Murata GJM1555C1H7R5BB01 is a multi-layer ceramic capacitor (MLCC) with a capacitance of 7.5 pF and a rated voltage of 50 V DC. It features a temperature coefficient of C0G, which provides stability with a temperature range of -55 to 125°C. The capacitor is compliant with RoHS standards and comes in a compact 0402 package size (1.0 mm x 0.5 mm x 0.5 mm). The typical mass of a single piece is 1.6 mg, making it suitable for applications where space and weight are critical. The product is available in various packaging options, including paper taping for efficient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5PF 50V Capacitor
60-GJM1555C1H7R5BB01D
7.5PF 50V Capacitor 60-GJM1555C1H7R5BB01D
CAP CER 7.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1H7R5BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H7R5BB01 D can be used for catalog matching and distributor lookup.

CAP CER 7.5PF 50V C0G/NP0 0402 Product overview: GJM1555C1H7R5BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H7R5BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11235-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11235-1-ND
Ceramic Capacitors 490-11235-1-ND
7.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11235-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11235-6-ND
Ceramic Capacitors 490-11235-6-ND
7.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11235-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11235-2-ND
Ceramic Capacitors 490-11235-2-ND
7.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330738-GJM1555C1H7R5BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330738-GJM1555C1H7R5BB01D
Capacitors - Ceramic Capacitors 1330738-GJM1555C1H7R5BB01D
Manufacturer: Murata Electronics Win Source Part Number: 1330738-GJM1555C1H7R 5BB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 7.5 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11235-6,GJM1555C 1H7R5BB01D-ND,490-11 235-2,490-11235-1 Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330738-GJM1555C1H7R5BB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 7.5 pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11235-6,GJM1555C1H7R5BB01D-ND,490-11235-2,490-11235-1
Base Product Number: GJM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 7.5Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5968 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7.5Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5968
Cap, 7.5Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5968
CAP, 7.5PF, 50V, MLCC, 0402; Capacitance:7.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 7.5PF, 50V, MLCC, 0402; Capacitance:7.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 7.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8232 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8232
Cap, 7.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8232
CAP, 7.5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 7.5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H7R5BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H7R5BB01D
Ceramic Capacitors GJM1555C1H7R5BB01D
CAP CER 7.5PF 50V C0G/NP0 0402

CAP CER 7.5PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM1555C1H7R5BB01D 490-11235-1-ND 490-11235-6-ND 1330738-GJM1555C1H7R5BB01D 66AH5968 92AH8232 GJM1555C1H7R5BB01D
Product Name 7.5PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 7.5Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 7.5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 7.50E-6 microF 7.50E-6 microF 7.50E-6 microF 7.50E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M500K022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers