7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 7PF 50V C0G/NP0 0402 Product overview: GJM1555C1H7R0WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H7R0WB01
Manufacturer: Murata Electronics North America
Win Source Part Number: 919614-GJM1555C1H7R0
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 7 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-11234-6, 490-11234-2, 490-11234-1, GJM1555C1H7R0WB01D-N
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-11234-2-ND | 490-11234-6-ND | 60-GJM1555C1H7R0WB01D | 919614-GJM1555C1H7R0WB01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 7PF 50V Capacitor | Ceramic Capacitors - GJM1555C1H7R0WB01D |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts | 50 volts |