Murata Electronics Ceramic Capacitors - GJM1555C1H6R6BB01D GJM1555C1H6R6BB01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872764-GJM1555C1H6R6 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 6.6 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: GJM1555C1H6R6BB01D-N D, 490-11232-6, 490-11232-2, 490-11232-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872764-GJM1555C1H6R6 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 6.6 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: GJM1555C1H6R6BB01D-N D, 490-11232-6, 490-11232-2, 490-11232-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM1555C1H6R6BB01D - 872764-GJM1555C1H6R6BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H6R6BB01D
872764-GJM1555C1H6R6BB01D
Ceramic Capacitors - GJM1555C1H6R6BB01D 872764-GJM1555C1H6R6BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872764-GJM1555C1H6R6 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 6.6 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: GJM1555C1H6R6BB01D-N D, 490-11232-6, 490-11232-2, 490-11232-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872764-GJM1555C1H6R6BB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 6.6 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: GJM1555C1H6R6BB01D-ND, 490-11232-6, 490-11232-2, 490-11232-1

Buy Now Datasheet
Singapore, Singapore
6.6PF 50V Capacitor
60-GJM1555C1H6R6BB01D
6.6PF 50V Capacitor 60-GJM1555C1H6R6BB01D
CAP CER 6.6PF 50V C0G/NP0 0402 Product overview: GJM1555C1H6R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H6R6BB01 D can be used for catalog matching and distributor lookup.

CAP CER 6.6PF 50V C0G/NP0 0402 Product overview: GJM1555C1H6R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H6R6BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11232-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11232-6-ND
Ceramic Capacitors 490-11232-6-ND
6.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11232-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11232-1-ND
Ceramic Capacitors 490-11232-1-ND
6.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11232-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11232-2-ND
Ceramic Capacitors 490-11232-2-ND
6.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H6R6BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H6R6BB01D
Ceramic Capacitors GJM1555C1H6R6BB01D
CAP CER 6.6PF 50V C0G/NP0 0402

CAP CER 6.6PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872764-GJM1555C1H6R6BB01D 60-GJM1555C1H6R6BB01D 490-11232-6-ND 490-11232-1-ND GJM1555C1H6R6BB01D
Product Name Ceramic Capacitors - GJM1555C1H6R6BB01D 6.6PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF2R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details