Murata Electronics Ceramic Capacitors GJM1555C1H6R4BB01D

Description
6.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM1555C1H6R4BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
6.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H6R4BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6.4PF 50V C0G/NP0 0402

CAP CER 6.4PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H6R4BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6.4PF 50V C0G/NP0 0402

CAP CER 6.4PF 50V C0G/NP0 0402

Buy Now Datasheet
Singapore, Singapore
6.4PF 50V Capacitor
60-GJM1555C1H6R4BB01D
6.4PF 50V Capacitor 60-GJM1555C1H6R4BB01D
CAP CER 6.4PF 50V NP0 0402 Product overview: GJM1555C1H6R4BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H6R4BB01 D can be used for catalog matching and distributor lookup.

CAP CER 6.4PF 50V NP0 0402 Product overview: GJM1555C1H6R4BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H6R4BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H6R4BB01D - 872763-GJM1555C1H6R4BB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H6R4BB01D
872763-GJM1555C1H6R4BB01D
Ceramic Capacitors - GJM1555C1H6R4BB01D 872763-GJM1555C1H6R4BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872763-GJM1555C1H6R4 BB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 6.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 872763-GJM1555C1H6R4BB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 6.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
CAP CER 6.4PF 50V NP0 0402 - 535-GJM1555C1H6R4BB01D - Utmel Electronic Limited
Hong Kong, China
CAP CER 6.4PF 50V NP0 0402
535-GJM1555C1H6R4BB01D
CAP CER 6.4PF 50V NP0 0402 535-GJM1555C1H6R4BB01D
CAP CER 6.4PF 50V NP0 0402

CAP CER 6.4PF 50V NP0 0402

Supplier's Site
Cap, 6.4Pf, 50V, Mlcc, 0402; Capacitance Murata - 55AJ2531 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.4Pf, 50V, Mlcc, 0402; Capacitance Murata
55AJ2531
Cap, 6.4Pf, 50V, Mlcc, 0402; Capacitance Murata 55AJ2531
CAP, 6.4PF, 50V, MLCC, 0402; Capacitance:6.4pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 6.4PF, 50V, MLCC, 0402; Capacitance:6.4pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GJM1555C1H6R4BB01DTR-ND 490-GJM1555C1H6R4BB01DDKR-ND 60-GJM1555C1H6R4BB01D 872763-GJM1555C1H6R4BB01D 535-GJM1555C1H6R4BB01D 55AJ2531
Product Name Ceramic Capacitors Ceramic Capacitors 6.4PF 50V Capacitor Ceramic Capacitors - GJM1555C1H6R4BB01D CAP CER 6.4PF 50V NP0 0402 Cap, 6.4Pf, 50V, Mlcc, 0402; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers