Murata Electronics Ceramic Capacitors GJM1555C1H5R9WB01D

Description
5.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM1555C1H5R9WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
5.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H5R9WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5.9PF 50V C0G/NP0 0402

CAP CER 5.9PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H5R9WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5.9PF 50V C0G/NP0 0402

CAP CER 5.9PF 50V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM1555C1H5R9WB01D
CAP CER 5.9PF 50V NP0 0402

CAP CER 5.9PF 50V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GJM1555C1H5R9WB01DTR-ND 490-GJM1555C1H5R9WB01DDKR-ND GJM1555C1H5R9WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - M22G220K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details