Murata Electronics Ceramic Capacitors GJM1555C1H5R8WB01D

Description
5.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11228-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11228-1-ND
Ceramic Capacitors 490-11228-1-ND
5.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11228-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11228-6-ND
Ceramic Capacitors 490-11228-6-ND
5.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11228-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11228-2-ND
Ceramic Capacitors 490-11228-2-ND
5.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 5.8Pf, 50V, Mlcc, 0402; Capacitance Murata - 97AH9592 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.8Pf, 50V, Mlcc, 0402; Capacitance Murata
97AH9592
Cap, 5.8Pf, 50V, Mlcc, 0402; Capacitance Murata 97AH9592
CAP, 5.8PF, 50V, MLCC, 0402; Capacitance:5.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 5.8PF, 50V, MLCC, 0402; Capacitance:5.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H5R8WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H5R8WB01D
Ceramic Capacitors GJM1555C1H5R8WB01D
CAP CER 5.8PF 50V C0G/NP0 0402

CAP CER 5.8PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11228-1-ND 490-11228-6-ND 97AH9592 GJM1555C1H5R8WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 5.8Pf, 50V, Mlcc, 0402; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF1R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 105K400CS6G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers