Murata Electronics Ceramic Capacitors GJM1555C1H5R6WB01D

Description
5.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11227-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11227-6-ND
Ceramic Capacitors 490-11227-6-ND
5.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11227-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11227-1-ND
Ceramic Capacitors 490-11227-1-ND
5.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11227-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11227-2-ND
Ceramic Capacitors 490-11227-2-ND
5.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
5.6PF 50V Capacitor
60-GJM1555C1H5R6WB01D
5.6PF 50V Capacitor 60-GJM1555C1H5R6WB01D
CAP CER 5.6PF 50V C0G/NP0 0402 Product overview: GJM1555C1H5R6WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H5R6WB01 D can be used for catalog matching and distributor lookup.

CAP CER 5.6PF 50V C0G/NP0 0402 Product overview: GJM1555C1H5R6WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H5R6WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330761-GJM1555C1H5R6WB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330761-GJM1555C1H5R6WB01D
Capacitors - Ceramic Capacitors 1330761-GJM1555C1H5R6WB01D
Manufacturer: Murata Electronics Win Source Part Number: 1330761-GJM1555C1H5R 6WB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 5.6 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11227-6,GJM1555C 1H5R6WB01D-ND,490-11 227-2,490-11227-1 Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330761-GJM1555C1H5R6WB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 5.6 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11227-6,GJM1555C1H5R6WB01D-ND,490-11227-2,490-11227-1
Base Product Number: GJM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H5R6WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H5R6WB01D
Ceramic Capacitors GJM1555C1H5R6WB01D
CAP CER 5.6PF 50V C0G/NP0 0402

CAP CER 5.6PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 5.6Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5960 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5960
Cap, 5.6Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5960
CAP, 5.6PF, 50V, MLCC, 0402; Capacitance:5.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 5.6PF, 50V, MLCC, 0402; Capacitance:5.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 5.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 77AH4484 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
77AH4484
Cap, 5.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 77AH4484
CAP, 5.6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 5.6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11227-6-ND 490-11227-1-ND 60-GJM1555C1H5R6WB01D 1330761-GJM1555C1H5R6WB01D GJM1555C1H5R6WB01D 66AH5960 77AH4484
Product Name Ceramic Capacitors Ceramic Capacitors 5.6PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 5.6Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 5.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details