Murata Electronics Ceramic Capacitors GJM1555C1H5R6DB01J

Description
5.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM1555C1H5R6DB01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GJM1555C1H5R6DB01J-ND
Ceramic Capacitors GJM1555C1H5R6DB01J-ND
5.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GJM1555C1H5R6DB01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GJM1555C1H5R6DB01J
Capacitors - Ceramic Capacitors GJM1555C1H5R6DB01J
CAP CER 5.6PF 50V C0G/NP0 0402

CAP CER 5.6PF 50V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - GJM1555C1H5R6DB01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H5R6DB01J
Ceramic Capacitors GJM1555C1H5R6DB01J
CAP CER 5.6PF 50V C0G/NP0 0402

CAP CER 5.6PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GJM1555C1H5R6DB01J-ND GJM1555C1H5R6DB01J GJM1555C1H5R6DB01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1943364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details