Murata Electronics 5.1PF 50V Capacitor GJM1555C1H5R1WB01D

Description
CAP CER 5.1PF 50V C0G/NP0 0402 Product overview: GJM1555C1H5R1WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H5R1WB01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 5.1PF 50V C0G/NP0 0402 Product overview: GJM1555C1H5R1WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H5R1WB01 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330749-GJM1555C1H5R1WB01D is a chip monolithic ceramic capacitor designed for general electronic equipment. It features a capacitance of 5.1 pF with a tolerance of ±0.05 pF and is rated for a maximum voltage of 50V. The capacitor operates within a temperature range of -55°C to 125°C and has a temperature coefficient of C0G (NP0), indicating stable capacitance over temperature variations. This component is packaged in a 0402 (1005 metric) size, measuring 1.00mm x 0.50mm, and is suitable for surface mount applications. It is designed for reflow soldering and is compliant with RoHS3 standards. The capacitor exhibits high Q and low loss characteristics, making it suitable for RF, microwave, and high-frequency applications. The standard packaging unit is 10,000 pieces per reel, ensuring efficient handling and integration into production processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330749-GJM1555C1H5R1WB01D is a chip monolithic ceramic capacitor designed for general electronic equipment. It features a capacitance of 5.1 pF with a tolerance of ±0.05 pF and is rated for a maximum voltage of 50V. The capacitor operates within a temperature range of -55°C to 125°C and has a temperature coefficient of C0G (NP0), indicating stable capacitance over temperature variations. This component is packaged in a 0402 (1005 metric) size, measuring 1.00mm x 0.50mm, and is suitable for surface mount applications. It is designed for reflow soldering and is compliant with RoHS3 standards. The capacitor exhibits high Q and low loss characteristics, making it suitable for RF, microwave, and high-frequency applications. The standard packaging unit is 10,000 pieces per reel, ensuring efficient handling and integration into production processes.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.1PF 50V Capacitor
60-GJM1555C1H5R1WB01D
5.1PF 50V Capacitor 60-GJM1555C1H5R1WB01D
CAP CER 5.1PF 50V C0G/NP0 0402 Product overview: GJM1555C1H5R1WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H5R1WB01 D can be used for catalog matching and distributor lookup.

CAP CER 5.1PF 50V C0G/NP0 0402 Product overview: GJM1555C1H5R1WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H5R1WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330749-GJM1555C1H5R1WB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330749-GJM1555C1H5R1WB01D
Capacitors - Ceramic Capacitors 1330749-GJM1555C1H5R1WB01D
Manufacturer: Murata Electronics Win Source Part Number: 1330749-GJM1555C1H5R 1WB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 5.1 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11223-6,GJM1555C 1H5R1WB01D-ND,490-11 223-2,490-11223-1 Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330749-GJM1555C1H5R1WB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 5.1 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11223-6,GJM1555C1H5R1WB01D-ND,490-11223-2,490-11223-1
Base Product Number: GJM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853360 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853360
MLCCs - Multilayer Ceramic Capacitors 1853360
Murata GJM1555C1H5R1WB01D

Murata GJM1555C1H5R1WB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853173 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853173
MLCCs - Multilayer Ceramic Capacitors 1853173
Murata GJM1555C1H5R1WB01D

Murata GJM1555C1H5R1WB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853360P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853360P
MLCCs - Multilayer Ceramic Capacitors 1853360P
Murata GJM1555C1H5R1WB01D

Murata GJM1555C1H5R1WB01D

Supplier's Site
Ceramic Capacitors - 490-11223-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11223-1-ND
Ceramic Capacitors 490-11223-1-ND
5.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11223-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11223-6-ND
Ceramic Capacitors 490-11223-6-ND
5.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11223-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11223-2-ND
Ceramic Capacitors 490-11223-2-ND
5.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 5.1Pf, 50V, C0G/np0, 0402; Capacitance Murata - 38AC1191 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.1Pf, 50V, C0G/np0, 0402; Capacitance Murata
38AC1191
Cap, 5.1Pf, 50V, C0G/np0, 0402; Capacitance Murata 38AC1191
CAP, 5.1PF, 50V, C0G/NP0, 0402; Capacitance:5.1pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 5.1PF, 50V, C0G/NP0, 0402; Capacitance:5.1pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 5.1Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 65AH6911 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.1Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
65AH6911
Cap, 5.1Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 65AH6911
CAP, 5.1PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 5.1PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H5R1WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H5R1WB01D
Ceramic Capacitors GJM1555C1H5R1WB01D
CAP CER 5.1PF 50V C0G/NP0 0402

CAP CER 5.1PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM1555C1H5R1WB01D 1330749-GJM1555C1H5R1WB01D 1853360 1853360P 490-11223-1-ND 490-11223-6-ND 38AC1191 65AH6911 GJM1555C1H5R1WB01D
Product Name 5.1PF 50V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 5.1Pf, 50V, C0G/np0, 0402; Capacitance Murata Cap, 5.1Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.10E-6 microF 5.10E-6 microF 5.10E-6 microF 5.10E-6 microF 5.10E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 227SML016MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1854562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details