Murata Electronics MLCCs - Multilayer Ceramic Capacitors GJM1555C1H5R0BB01D

Description
Murata GJM1555C1H5R0BB01D
Request a Quote Datasheet
Description
Murata GJM1555C1H5R0BB01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477940 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477940
MLCCs - Multilayer Ceramic Capacitors 2477940
Murata GJM1555C1H5R0BB01D

Murata GJM1555C1H5R0BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477942 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477942
MLCCs - Multilayer Ceramic Capacitors 2477942
Murata GJM1555C1H5R0BB01D

Murata GJM1555C1H5R0BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477942P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477942P
MLCCs - Multilayer Ceramic Capacitors 2477942P
Murata GJM1555C1H5R0BB01D

Murata GJM1555C1H5R0BB01D

Supplier's Site
Ceramic Capacitors - 490-8103-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8103-2-ND
Ceramic Capacitors 490-8103-2-ND
5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8103-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8103-6-ND
Ceramic Capacitors 490-8103-6-ND
5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8103-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8103-1-ND
Ceramic Capacitors 490-8103-1-ND
5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 5Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5955 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5955
Cap, 5Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5955
CAP, 5PF, 50V, MLCC, 0402; Capacitance:5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 5PF, 50V, MLCC, 0402; Capacitance:5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8226 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8226
Cap, 5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8226
CAP, 5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H5R0BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H5R0BB01D
Ceramic Capacitors GJM1555C1H5R0BB01D
CAP CER 5PF 50V C0G/NP0 0402

CAP CER 5PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H5R0BB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H5R0BB01D
50V 5pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 5pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477940 490-8103-2-ND 490-8103-6-ND 66AH5955 92AH8226 GJM1555C1H5R0BB01D GJM1555C1H5R0BB01D
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 5Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-6 microF 5.00E-6 microF 5.00E-6 microF 5.00E-6 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22G272J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details