Murata Electronics Ceramic Capacitors GJM1555C1H4R7WB01D

Description
4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11220-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11220-1-ND
Ceramic Capacitors 490-11220-1-ND
4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11220-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11220-2-ND
Ceramic Capacitors 490-11220-2-ND
4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11220-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11220-6-ND
Ceramic Capacitors 490-11220-6-ND
4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H4R7WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H4R7WB01D
Ceramic Capacitors GJM1555C1H4R7WB01D
CAP CER 4.7PF 50V C0G/NP0 0402

CAP CER 4.7PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 4.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 65AH6910 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
65AH6910
Cap, 4.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 65AH6910
CAP, 4.7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Pf, 50V, C0G/np0, 0402; Capacitance Murata - 38AC1190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 50V, C0G/np0, 0402; Capacitance Murata
38AC1190
Cap, 4.7Pf, 50V, C0G/np0, 0402; Capacitance Murata 38AC1190
CAP, 4.7PF, 50V, C0G/NP0, 0402; Capacitance:4.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 4.7PF, 50V, C0G/NP0, 0402; Capacitance:4.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11220-1-ND 490-11220-6-ND GJM1555C1H4R7WB01D 65AH6910 38AC1190
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Cap, 4.7Pf, 50V, C0G/np0, 0402; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Paper Film Capacitors - 105K250CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers