Murata Electronics 4.7PF 50V Capacitor GJM1555C1H4R7CB01D

Description
CAP CER 4.7PF 50V C0G/NP0 0402 Product overview: GJM1555C1H4R7CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H4R7CB01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 4.7PF 50V C0G/NP0 0402 Product overview: GJM1555C1H4R7CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H4R7CB01 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata 4.7pF capacitor, part number GJM1555C1H4R7CB01, features a rated voltage of 50V and a capacitance tolerance of ±0.25pF. It is designed in a compact 0402 (1005 metric) case style, making it suitable for space-constrained applications. The capacitor operates effectively within a temperature range of -55°C to 125°C, with temperature characteristics compliant to C0G standards, exhibiting a temperature coefficient of 0±30ppm/°C. The typical mass of a single piece is 1.6mg, and it is available in various packaging options, including paper taping for efficient handling and assembly. This component is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Murata 4.7pF capacitor, part number GJM1555C1H4R7CB01, features a rated voltage of 50V and a capacitance tolerance of ±0.25pF. It is designed in a compact 0402 (1005 metric) case style, making it suitable for space-constrained applications. The capacitor operates effectively within a temperature range of -55°C to 125°C, with temperature characteristics compliant to C0G standards, exhibiting a temperature coefficient of 0±30ppm/°C. The typical mass of a single piece is 1.6mg, and it is available in various packaging options, including paper taping for efficient handling and assembly. This component is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7PF 50V Capacitor
60-GJM1555C1H4R7CB01D
4.7PF 50V Capacitor 60-GJM1555C1H4R7CB01D
CAP CER 4.7PF 50V C0G/NP0 0402 Product overview: GJM1555C1H4R7CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H4R7CB01 D can be used for catalog matching and distributor lookup.

CAP CER 4.7PF 50V C0G/NP0 0402 Product overview: GJM1555C1H4R7CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H4R7CB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3100-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3100-2-ND
Ceramic Capacitors 490-3100-2-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3100-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3100-1-ND
Ceramic Capacitors 490-3100-1-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3100-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3100-6-ND
Ceramic Capacitors 490-3100-6-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359421-GJM1555C1H4R7CB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359421-GJM1555C1H4R7CB01D
Capacitors - Ceramic Capacitors 1359421-GJM1555C1H4R7CB01D
Win Source Part Number: 1359421-GJM1555C1H4R 7CB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0402 (1005 Metric) Base Product Number: GJM1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 4.7 pF Tolerance: ±0.25pF Voltage - Rated: 50V Applications: RF, Microwave, High Frequency Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359421-GJM1555C1H4R7CB01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GJM
Package: Tape & Reel
Product Status: Active
Features: High Q, Low Loss
Package / Case: 0402 (1005 Metric)
Base Product Number: GJM1555C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 4.7 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Applications: RF, Microwave, High Frequency
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7235137 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235137
MLCCs - Multilayer Ceramic Capacitors 7235137
Murata GJM1555C1H4R7CB01D

Murata GJM1555C1H4R7CB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235137P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235137P
MLCCs - Multilayer Ceramic Capacitors 7235137P
Murata GJM1555C1H4R7CB01D

Murata GJM1555C1H4R7CB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693987 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693987
MLCCs - Multilayer Ceramic Capacitors 1693987
Murata GJM1555C1H4R7CB01D

Murata GJM1555C1H4R7CB01D

Supplier's Site
Cap, 4.7Pf, 50V, 0402; Capacitance Murata - 43T5239 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 50V, 0402; Capacitance Murata
43T5239
Cap, 4.7Pf, 50V, 0402; Capacitance Murata 43T5239
CAP, 4.7PF, 50V, 0402; Capacitance:4.7pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

CAP, 4.7PF, 50V, 0402; Capacitance:4.7pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Pf, 50V, Mlcc, 0402; Capacitance Murata - 70AH6313 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 50V, Mlcc, 0402; Capacitance Murata
70AH6313
Cap, 4.7Pf, 50V, Mlcc, 0402; Capacitance Murata 70AH6313
CAP, 4.7PF, 50V, MLCC, 0402; Capacitance:4.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 4.7PF, 50V, MLCC, 0402; Capacitance:4.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H4R7CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H4R7CB01D
Ceramic Capacitors GJM1555C1H4R7CB01D
CAP CER 4.7PF 50V C0G/NP0 0402

CAP CER 4.7PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM1555C1H4R7CB01D 490-3100-2-ND 490-3100-6-ND 1359421-GJM1555C1H4R7CB01D 7235137 7235137P 43T5239 70AH6313 GJM1555C1H4R7CB01D
Product Name 4.7PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 4.7Pf, 50V, 0402; Capacitance Murata Cap, 4.7Pf, 50V, Mlcc, 0402; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 4.70E-6 microF 4.70E-6 microF 4.70E-6 microF 4.70E-6 microF 4.70E-6 microF 4.70E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers