Murata GJM1555C1H4R3CB01D
Murata GJM1555C1H4R3CB01D
Murata GJM1555C1H4R3CB01D
Win Source Part Number: 1359292-GJM1555C1H4R
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GJM
Package: Tape & Reel
Product Status: Active
Features: High Q, Low Loss
Package / Case: 0402 (1005 Metric)
Base Product Number: GJM1555C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 4.3 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Applications: RF, Microwave, High Frequency
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
CAP CER 4.3PF 50V C0G/NP0 0402 Product overview: GJM1555C1H4R3CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H4R3CB01
4.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
4.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
4.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP, 4.3PF, 50V, MLCC, 0402; Capacitance:4.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes
CAP, 4.3PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 4.3PF 50V C0G/NP0 0402
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8151610P | 8151610 | 1359292-GJM1555C1H4R3CB01D | 60-GJM1555C1H4R3CB01D | 490-3099-1-ND | 490-3099-6-ND | 66AH5950 | 77AH4482 | GJM1555C1H4R3CB01D |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitors - Ceramic Capacitors | 4.3PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 4.3Pf, 50V, Mlcc, 0402; Capacitance Murata | Cap, 4.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Film Capacitors | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.30E-6 microF | 4.30E-6 microF | 4.30E-6 microF | 4.30E-6 microF | 4.30E-6 microF | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |