Murata Electronics Ceramic Capacitors GJM1555C1H4R2BB01D

Description
4.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11218-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11218-1-ND
Ceramic Capacitors 490-11218-1-ND
4.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11218-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11218-2-ND
Ceramic Capacitors 490-11218-2-ND
4.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11218-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11218-6-ND
Ceramic Capacitors 490-11218-6-ND
4.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 4.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 36AJ9376 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
36AJ9376
Cap, 4.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 36AJ9376
CAP, 4.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-11218-1-ND 490-11218-6-ND 36AJ9376
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 105SMH050MHR - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details