Murata Electronics Capacitors - Ceramic Capacitors GJM1555C1H4R0WB01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329739-GJM1555C1H4R 0WB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 4 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11217-6,490-1121 7-1,490-11217-2,GJM1 555C1H4R0WB01D-ND Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329739-GJM1555C1H4R 0WB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 4 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11217-6,490-1121 7-1,490-11217-2,GJM1 555C1H4R0WB01D-ND Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329739-GJM1555C1H4R0WB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329739-GJM1555C1H4R0WB01D
Capacitors - Ceramic Capacitors 1329739-GJM1555C1H4R0WB01D
Manufacturer: Murata Electronics Win Source Part Number: 1329739-GJM1555C1H4R 0WB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 4 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11217-6,490-1121 7-1,490-11217-2,GJM1 555C1H4R0WB01D-ND Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329739-GJM1555C1H4R0WB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 4 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11217-6,490-11217-1,490-11217-2,GJM1555C1H4R0WB01D-ND
Base Product Number: GJM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
4PF 50V Capacitor
60-GJM1555C1H4R0WB01D
4PF 50V Capacitor 60-GJM1555C1H4R0WB01D
CAP CER 4PF 50V C0G/NP0 0402 Product overview: GJM1555C1H4R0WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H4R0WB01 D can be used for catalog matching and distributor lookup.

CAP CER 4PF 50V C0G/NP0 0402 Product overview: GJM1555C1H4R0WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H4R0WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11217-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11217-1-ND
Ceramic Capacitors 490-11217-1-ND
4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11217-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11217-6-ND
Ceramic Capacitors 490-11217-6-ND
4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11217-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11217-2-ND
Ceramic Capacitors 490-11217-2-ND
4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H4R0WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H4R0WB01D
Ceramic Capacitors GJM1555C1H4R0WB01D
CAP CER 4PF 50V C0G/NP0 0402

CAP CER 4PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H4R0WB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H4R0WB01D
50V 4pF null 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4pF null 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 4Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5948
Cap, 4Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5948
CAP, 4PF, 50V, MLCC, 0402; Capacitance:4pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 4PF, 50V, MLCC, 0402; Capacitance:4pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8220 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8220
Cap, 4Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8220
CAP, 4PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 4.0pF 50Volts C0G +/-0.05pF - 535-GJM1555C1H4R0WB01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 4.0pF 50Volts C0G +/-0.05pF
535-GJM1555C1H4R0WB01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 4.0pF 50Volts C0G +/-0.05pF 535-GJM1555C1H4R0WB01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 4.0pF 50Volts C0G +/-0.05pF

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 4.0pF 50Volts C0G +/-0.05pF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329739-GJM1555C1H4R0WB01D 60-GJM1555C1H4R0WB01D 490-11217-1-ND 490-11217-6-ND GJM1555C1H4R0WB01D GJM1555C1H4R0WB01D 66AH5948 92AH8220 535-GJM1555C1H4R0WB01D
Product Name Capacitors - Ceramic Capacitors 4PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 4Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 4Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 4.0pF 50Volts C0G +/-0.05pF
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 4.00E-6 microF 4.00E-6 microF 4.00E-6 microF 4.00E-6 microF 4.00E-6 microF 4.00E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AHR35B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers