Murata Electronics 4PF 50V Capacitor GJM1555C1H4R0CB01D

Description
CAP CER 4PF 50V C0G/NP0 0402 Product overview: GJM1555C1H4R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H4R0CB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4PF 50V C0G/NP0 0402 Product overview: GJM1555C1H4R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H4R0CB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4PF 50V Capacitor
60-GJM1555C1H4R0CB01D
4PF 50V Capacitor 60-GJM1555C1H4R0CB01D
CAP CER 4PF 50V C0G/NP0 0402 Product overview: GJM1555C1H4R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H4R0CB01 D can be used for catalog matching and distributor lookup.

CAP CER 4PF 50V C0G/NP0 0402 Product overview: GJM1555C1H4R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H4R0CB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3098-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3098-1-ND
Ceramic Capacitors 490-3098-1-ND
4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3098-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3098-2-ND
Ceramic Capacitors 490-3098-2-ND
4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3098-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3098-6-ND
Ceramic Capacitors 490-3098-6-ND
4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 4Pf, 50V, Mlcc, 0402; Capacitance Murata - 97AH9591 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4Pf, 50V, Mlcc, 0402; Capacitance Murata
97AH9591
Cap, 4Pf, 50V, Mlcc, 0402; Capacitance Murata 97AH9591
CAP, 4PF, 50V, MLCC, 0402; Capacitance:4pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 4PF, 50V, MLCC, 0402; Capacitance:4pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H4R0CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H4R0CB01D
Ceramic Capacitors GJM1555C1H4R0CB01D
CAP CER 4PF 50V C0G/NP0 0402

CAP CER 4PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM1555C1H4R0CB01D 490-3098-1-ND 490-3098-6-ND 97AH9591 GJM1555C1H4R0CB01D
Product Name 4PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 4Pf, 50V, Mlcc, 0402; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.00E-6 microF 4.00E-6 microF 4.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details