Murata Electronics Capacitors - Ceramic Capacitors GJM1555C1H3R9BB01D

Description
Win Source Part Number: 967778-GJM1555C1H3R9 BB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 3.9 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8099-6,490-8099- 2,GJM1555C1H3R9BB01D -ND,490-8099-1 Base Product Number: GJM1555C1H
Request a Quote
Description
Win Source Part Number: 967778-GJM1555C1H3R9 BB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 3.9 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8099-6,490-8099- 2,GJM1555C1H3R9BB01D -ND,490-8099-1 Base Product Number: GJM1555C1H
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GJM1555C1H3R9BB01 is a multi-layer ceramic capacitor (MLCC) with a capacitance of 3.9 pF and a rated voltage of 50 V DC. It features a capacitance tolerance of ±0.1 pF and is characterized by a C0G (NP0) dielectric, which provides stable performance across a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability under extreme conditions. The capacitor is packaged in a compact 0402 (1005 metric) case size, with dimensions of 1.0 mm x 0.5 mm x 0.5 mm. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is available in different packaging options, including paper taping for efficient handling and assembly.

Datasheet Summary
Powered by GS/AI

The Murata GJM1555C1H3R9BB01 is a multi-layer ceramic capacitor (MLCC) with a capacitance of 3.9 pF and a rated voltage of 50 V DC. It features a capacitance tolerance of ±0.1 pF and is characterized by a C0G (NP0) dielectric, which provides stable performance across a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability under extreme conditions. The capacitor is packaged in a compact 0402 (1005 metric) case size, with dimensions of 1.0 mm x 0.5 mm x 0.5 mm. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is available in different packaging options, including paper taping for efficient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 967778-GJM1555C1H3R9BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
967778-GJM1555C1H3R9BB01D
Capacitors - Ceramic Capacitors 967778-GJM1555C1H3R9BB01D
Win Source Part Number: 967778-GJM1555C1H3R9 BB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 3.9 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8099-6,490-8099- 2,GJM1555C1H3R9BB01D -ND,490-8099-1 Base Product Number: GJM1555C1H

Win Source Part Number: 967778-GJM1555C1H3R9BB01D
Category: Capacitors>Ceramic Capacitors
Series: GJM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Capacitance: 3.9 pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-8099-6,490-8099-2,GJM1555C1H3R9BB01D-ND,490-8099-1
Base Product Number: GJM1555C1H

Buy Now Datasheet
Singapore, Singapore
3.9PF 50V Capacitor
60-GJM1555C1H3R9BB01D
3.9PF 50V Capacitor 60-GJM1555C1H3R9BB01D
CAP CER 3.9PF 50V C0G/NP0 0402 Product overview: GJM1555C1H3R9BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H3R9BB01 D can be used for catalog matching and distributor lookup.

CAP CER 3.9PF 50V C0G/NP0 0402 Product overview: GJM1555C1H3R9BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H3R9BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853165 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853165
MLCCs - Multilayer Ceramic Capacitors 1853165
Murata GJM1555C1H3R9BB01D

Murata GJM1555C1H3R9BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853442 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853442
MLCCs - Multilayer Ceramic Capacitors 1853442
Murata GJM1555C1H3R9BB01D

Murata GJM1555C1H3R9BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853442P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853442P
MLCCs - Multilayer Ceramic Capacitors 1853442P
Murata GJM1555C1H3R9BB01D

Murata GJM1555C1H3R9BB01D

Supplier's Site
Ceramic Capacitors - 490-8099-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8099-1-ND
Ceramic Capacitors 490-8099-1-ND
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8099-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8099-6-ND
Ceramic Capacitors 490-8099-6-ND
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8099-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8099-2-ND
Ceramic Capacitors 490-8099-2-ND
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H3R9BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H3R9BB01D
Ceramic Capacitors GJM1555C1H3R9BB01D
CAP CER 3.9PF 50V C0G/NP0 0402

CAP CER 3.9PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 3.9Pf, 50V, Mlcc, 0402; Capacitance Murata - 70AH6312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.9Pf, 50V, Mlcc, 0402; Capacitance Murata
70AH6312
Cap, 3.9Pf, 50V, Mlcc, 0402; Capacitance Murata 70AH6312
CAP, 3.9PF, 50V, MLCC, 0402; Capacitance:3.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 3.9PF, 50V, MLCC, 0402; Capacitance:3.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.9Pf, 50V, 0402; Capacitance Murata - 43T5238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.9Pf, 50V, 0402; Capacitance Murata
43T5238
Cap, 3.9Pf, 50V, 0402; Capacitance Murata 43T5238
CAP, 3.9PF, 50V, 0402; Capacitance:3.9pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

CAP, 3.9PF, 50V, 0402; Capacitance:3.9pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 967778-GJM1555C1H3R9BB01D 60-GJM1555C1H3R9BB01D 1853165 1853442P 490-8099-1-ND 490-8099-6-ND GJM1555C1H3R9BB01D 70AH6312 43T5238
Product Name Capacitors - Ceramic Capacitors 3.9PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 3.9Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 3.9Pf, 50V, 0402; Capacitance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-6 microF 3.90E-6 microF 3.90E-6 microF 3.90E-6 microF 3.90E-6 microF 3.90E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers