Murata Electronics Ceramic Capacitors GJM1555C1H3R5CB01D

Description
CAP CER 3.5PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 3.5PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM1555C1H3R5CB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.5PF 50V C0G/NP0 0402

CAP CER 3.5PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H3R5CB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.5PF 50V C0G/NP0 0402

CAP CER 3.5PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GJM1555C1H3R5CB01DTR-ND - DigiKey
Thief River Falls, MN, United States
3.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H3R5CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H3R5CB01D
Ceramic Capacitors GJM1555C1H3R5CB01D
CAP CER 3.5PF 50V NP0 0402

CAP CER 3.5PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GJM1555C1H3R5CB01DCT-ND 490-GJM1555C1H3R5CB01DDKR-ND GJM1555C1H3R5CB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details