Murata Electronics Capacitors - Ceramic Capacitors GJM1555C1H3R3CB01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1331138-GJM1555C1H3R 3CB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 3.3 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-3095-1,490-3095- 6,490-3095-2 Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1331138-GJM1555C1H3R 3CB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 3.3 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-3095-1,490-3095- 6,490-3095-2 Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1331138-GJM1555C1H3R3CB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331138-GJM1555C1H3R3CB01D
Capacitors - Ceramic Capacitors 1331138-GJM1555C1H3R3CB01D
Manufacturer: Murata Electronics Win Source Part Number: 1331138-GJM1555C1H3R 3CB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 3.3 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-3095-1,490-3095- 6,490-3095-2 Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331138-GJM1555C1H3R3CB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 3.3 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-3095-1,490-3095-6,490-3095-2
Base Product Number: GJM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853163 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853163
MLCCs - Multilayer Ceramic Capacitors 1853163
Murata GJM1555C1H3R3CB01D

Murata GJM1555C1H3R3CB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853389P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853389P
MLCCs - Multilayer Ceramic Capacitors 1853389P
Murata GJM1555C1H3R3CB01D

Murata GJM1555C1H3R3CB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853389 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853389
MLCCs - Multilayer Ceramic Capacitors 1853389
Murata GJM1555C1H3R3CB01D

Murata GJM1555C1H3R3CB01D

Supplier's Site
Singapore, Singapore
3.3PF 50V Capacitor
60-GJM1555C1H3R3CB01D
3.3PF 50V Capacitor 60-GJM1555C1H3R3CB01D
CAP CER 3.3PF 50V C0G/NP0 0402 Product overview: GJM1555C1H3R3CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H3R3CB01 D can be used for catalog matching and distributor lookup.

CAP CER 3.3PF 50V C0G/NP0 0402 Product overview: GJM1555C1H3R3CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H3R3CB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3095-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3095-6-ND
Ceramic Capacitors 490-3095-6-ND
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3095-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3095-1-ND
Ceramic Capacitors 490-3095-1-ND
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3095-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3095-2-ND
Ceramic Capacitors 490-3095-2-ND
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 3.3Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5939 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5939
Cap, 3.3Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5939
CAP, 3.3PF, 50V, MLCC, 0402; Capacitance:3.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 3.3PF, 50V, MLCC, 0402; Capacitance:3.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 77AH4478 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
77AH4478
Cap, 3.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 77AH4478
CAP, 3.3PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 3.3PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H3R3CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H3R3CB01D
Ceramic Capacitors GJM1555C1H3R3CB01D
CAP CER 3.3PF 50V C0G/NP0 0402

CAP CER 3.3PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331138-GJM1555C1H3R3CB01D 1853163 1853389P 60-GJM1555C1H3R3CB01D 490-3095-6-ND 490-3095-1-ND 66AH5939 77AH4478 GJM1555C1H3R3CB01D
Product Name Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 3.3PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 3.3Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 3.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-6 microF 3.30E-6 microF 3.30E-6 microF 3.30E-6 microF 3.30E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers