Murata Electronics 3PF 50V Capacitor GJM1555C1H3R0WB01D

Description
CAP CER 3PF 50V C0G/NP0 0402 Product overview: GJM1555C1H3R0WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H3R0WB01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 3PF 50V C0G/NP0 0402 Product overview: GJM1555C1H3R0WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H3R0WB01 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata 3pF, 50V MLCC capacitor, part number GJM1555C1H3R0WB01, features a capacitance tolerance of ±0.05pF and is compliant with RoHS standards. It is packaged in a compact 0402 (1005M) size, with dimensions of 1.0mm x 0.5mm x 0.5mm. The capacitor operates effectively within a temperature range of -55°C to 125°C and has a temperature coefficient of 0±30ppm/°C, adhering to the C0G (EIA) standard. The typical mass of a single piece is 1.6mg, making it suitable for applications where space and weight are critical. This component is available in various packaging options, including paper taping, with minimum order quantities ranging from 10,000 to 50,000 units depending on the packaging type.

Datasheet Summary
Powered by GS/AI

The Murata 3pF, 50V MLCC capacitor, part number GJM1555C1H3R0WB01, features a capacitance tolerance of ±0.05pF and is compliant with RoHS standards. It is packaged in a compact 0402 (1005M) size, with dimensions of 1.0mm x 0.5mm x 0.5mm. The capacitor operates effectively within a temperature range of -55°C to 125°C and has a temperature coefficient of 0±30ppm/°C, adhering to the C0G (EIA) standard. The typical mass of a single piece is 1.6mg, making it suitable for applications where space and weight are critical. This component is available in various packaging options, including paper taping, with minimum order quantities ranging from 10,000 to 50,000 units depending on the packaging type.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3PF 50V Capacitor
60-GJM1555C1H3R0WB01D
3PF 50V Capacitor 60-GJM1555C1H3R0WB01D
CAP CER 3PF 50V C0G/NP0 0402 Product overview: GJM1555C1H3R0WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H3R0WB01 D can be used for catalog matching and distributor lookup.

CAP CER 3PF 50V C0G/NP0 0402 Product overview: GJM1555C1H3R0WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H3R0WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11211-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11211-6-ND
Ceramic Capacitors 490-11211-6-ND
3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11211-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11211-2-ND
Ceramic Capacitors 490-11211-2-ND
3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11211-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11211-1-ND
Ceramic Capacitors 490-11211-1-ND
3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330762-GJM1555C1H3R0WB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330762-GJM1555C1H3R0WB01D
Capacitors - Ceramic Capacitors 1330762-GJM1555C1H3R0WB01D
Manufacturer: Murata Electronics Win Source Part Number: 1330762-GJM1555C1H3R 0WB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: RF, Microwave, High Frequency Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 3 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11211-6,GJM1555C 1H3R0WB01D-ND,490-11 211-1,490-11211-2 Base Product Number: GJM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330762-GJM1555C1H3R0WB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 3 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11211-6,GJM1555C1H3R0WB01D-ND,490-11211-1,490-11211-2
Base Product Number: GJM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H3R0WB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H3R0WB01D
50V 3pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 3pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H3R0WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H3R0WB01D
Ceramic Capacitors GJM1555C1H3R0WB01D
CAP CER 3PF 50V C0G/NP0 0402

CAP CER 3PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 3Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5938
Cap, 3Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5938
CAP, 3PF, 50V, MLCC, 0402; Capacitance:3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 3PF, 50V, MLCC, 0402; Capacitance:3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 77AH4477 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
77AH4477
Cap, 3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 77AH4477
CAP, 3PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 3PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM1555C1H3R0WB01D 490-11211-6-ND 490-11211-2-ND 1330762-GJM1555C1H3R0WB01D GJM1555C1H3R0WB01D GJM1555C1H3R0WB01D 66AH5938 77AH4477
Product Name 3PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 3Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.00E-6 microF 3.00E-6 microF 3.00E-6 microF 3.00E-6 microF 3.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105M02QB22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details