Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GJM1555C1H3R0BB01D

Description
Murata GJM1555C1H3R0BB01D
Request a Quote Datasheet
Description
Murata GJM1555C1H3R0BB01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477939 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477939
MLCCs - Multilayer Ceramic Capacitors 2477939
Murata GJM1555C1H3R0BB01D

Murata GJM1555C1H3R0BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477939P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477939P
MLCCs - Multilayer Ceramic Capacitors 2477939P
Murata GJM1555C1H3R0BB01D

Murata GJM1555C1H3R0BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477938 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477938
MLCCs - Multilayer Ceramic Capacitors 2477938
Murata GJM1555C1H3R0BB01D

Murata GJM1555C1H3R0BB01D

Supplier's Site
Singapore, Singapore
3PF 50V Capacitor
60-GJM1555C1H3R0BB01D
3PF 50V Capacitor 60-GJM1555C1H3R0BB01D
CAP CER 3PF 50V C0G/NP0 0402 Product overview: GJM1555C1H3R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H3R0BB01 D can be used for catalog matching and distributor lookup.

CAP CER 3PF 50V C0G/NP0 0402 Product overview: GJM1555C1H3R0BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H3R0BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8095-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8095-6-ND
Ceramic Capacitors 490-8095-6-ND
3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8095-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8095-1-ND
Ceramic Capacitors 490-8095-1-ND
3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8095-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8095-2-ND
Ceramic Capacitors 490-8095-2-ND
3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 65AH6905 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
65AH6905
Cap, 3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 65AH6905
CAP, 3PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 3PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Gjm Series, 3 Pf, 0.1Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata - 45Y5190 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gjm Series, 3 Pf, 0.1Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata
45Y5190
Multilayer Ceramic Capacitor, Gjm Series, 3 Pf, 0.1Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata 45Y5190
Multilayer Ceramic Capacitor, GJM Series, 3 pF, 0.1pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GJM Series, 3 pF, 0.1pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H3R0BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H3R0BB01D
Ceramic Capacitors GJM1555C1H3R0BB01D
CAP CER 3PF 50V C0G/NP0 0402

CAP CER 3PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H3R0BB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H3R0BB01D
50V 3pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 3pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477939 60-GJM1555C1H3R0BB01D 490-8095-6-ND 490-8095-1-ND 65AH6905 45Y5190 GJM1555C1H3R0BB01D GJM1555C1H3R0BB01D
Product Name MLCCs - Multilayer Ceramic Capacitors 3PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Multilayer Ceramic Capacitor, Gjm Series, 3 Pf, 0.1Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.00E-6 microF 3.00E-6 microF 3.00E-6 microF 3.00E-6 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MPW250K-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers