Murata Electronics Ceramic Capacitors GJM1555C1H390JB01D

Description
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17673-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17673-1-ND
Ceramic Capacitors 490-17673-1-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17673-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17673-6-ND
Ceramic Capacitors 490-17673-6-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17673-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17673-2-ND
Ceramic Capacitors 490-17673-2-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H390JB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H390JB01D
Ceramic Capacitors GJM1555C1H390JB01D
CAP CER 39PF 50V C0G/NP0 0402

CAP CER 39PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 39Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4305
Cap, 39Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4305
CAP, 39PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 39PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17673-1-ND 490-17673-6-ND GJM1555C1H390JB01D 64AJ4305
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 39Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers