Murata Electronics MLCCs - Multilayer Ceramic Capacitors GJM1555C1H2R0CB01D

Description
Murata GJM1555C1H2R0CB01D
Request a Quote Datasheet
Description
Murata GJM1555C1H2R0CB01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8151581 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151581
MLCCs - Multilayer Ceramic Capacitors 8151581
Murata GJM1555C1H2R0CB01D

Murata GJM1555C1H2R0CB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151581P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151581P
MLCCs - Multilayer Ceramic Capacitors 8151581P
Murata GJM1555C1H2R0CB01D

Murata GJM1555C1H2R0CB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706026 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706026
MLCCs - Multilayer Ceramic Capacitors 1706026
Murata GJM1555C1H2R0CB01D

Murata GJM1555C1H2R0CB01D

Supplier's Site
Ceramic Capacitors - GJM1555C1H2R0CB01D - 800804-GJM1555C1H2R0CB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H2R0CB01D
800804-GJM1555C1H2R0CB01D
Ceramic Capacitors - GJM1555C1H2R0CB01D 800804-GJM1555C1H2R0CB01D
Manufacturer: Murata Electronics Win Source Part Number: 800804-GJM1555C1H2R0 CB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 2pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 800804-GJM1555C1H2R0CB01D
Packaging: Reel
Mounting Style: SMD
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 2pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
2PF 50V Capacitor
60-GJM1555C1H2R0CB01D
2PF 50V Capacitor 60-GJM1555C1H2R0CB01D
CAP CER 2PF 50V C0G/NP0 0402 Product overview: GJM1555C1H2R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H2R0CB01 D can be used for catalog matching and distributor lookup.

CAP CER 2PF 50V C0G/NP0 0402 Product overview: GJM1555C1H2R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H2R0CB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3090-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3090-1-ND
Ceramic Capacitors 490-3090-1-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3090-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3090-2-ND
Ceramic Capacitors 490-3090-2-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3090-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3090-6-ND
Ceramic Capacitors 490-3090-6-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 2Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5925
Cap, 2Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5925
CAP, 2PF, 50V, MLCC, 0402; Capacitance:2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2PF, 50V, MLCC, 0402; Capacitance:2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8206 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8206
Cap, 2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8206
CAP, 2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H2R0CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H2R0CB01D
Ceramic Capacitors GJM1555C1H2R0CB01D
CAP CER 2PF 50V C0G/NP0 0402

CAP CER 2PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8151581 8151581P 800804-GJM1555C1H2R0CB01D 60-GJM1555C1H2R0CB01D 490-3090-1-ND 490-3090-6-ND 66AH5925 92AH8206 GJM1555C1H2R0CB01D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GJM1555C1H2R0CB01D 2PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 2Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-6 microF 2.00E-6 microF 2.00E-6 microF 2.00E-6 microF 2.00E-6 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details