Murata Electronics Ceramic Capacitors GJM1555C1H240JB01D

Description
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17671-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17671-6-ND
Ceramic Capacitors 490-17671-6-ND
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

24pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17671-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17671-1-ND
Ceramic Capacitors 490-17671-1-ND
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

24pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17671-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17671-2-ND
Ceramic Capacitors 490-17671-2-ND
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

24pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
24PF 50V Capacitor
60-GJM1555C1H240JB01D
24PF 50V Capacitor 60-GJM1555C1H240JB01D
CAP CER 24PF 50V C0G/NP0 0402 Product overview: GJM1555C1H240JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 24PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H240JB01 D can be used for catalog matching and distributor lookup.

CAP CER 24PF 50V C0G/NP0 0402 Product overview: GJM1555C1H240JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 24PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H240JB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H240JB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H240JB01D
Ceramic Capacitors GJM1555C1H240JB01D
CAP CER 24PF 50V C0G/NP0 0402

CAP CER 24PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 24Pf, 50V, Mlcc, 0402; Capacitance Murata - 70AH6310 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 24Pf, 50V, Mlcc, 0402; Capacitance Murata
70AH6310
Cap, 24Pf, 50V, Mlcc, 0402; Capacitance Murata 70AH6310
CAP, 24PF, 50V, MLCC, 0402; Capacitance:24pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 24PF, 50V, MLCC, 0402; Capacitance:24pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 24Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 13AJ0433 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 24Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
13AJ0433
Cap, 24Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 13AJ0433
CAP, 24PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 24PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-17671-6-ND 490-17671-1-ND 60-GJM1555C1H240JB01D GJM1555C1H240JB01D 70AH6310 13AJ0433
Product Name Ceramic Capacitors Ceramic Capacitors 24PF 50V Capacitor Ceramic Capacitors Cap, 24Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 24Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4107-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details