Murata Power Solutions Ceramic Capacitors GJM1555C1H1R8BB01D

Description
1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8089-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8089-2-ND
Ceramic Capacitors 490-8089-2-ND
1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8089-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8089-6-ND
Ceramic Capacitors 490-8089-6-ND
1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8089-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8089-1-ND
Ceramic Capacitors 490-8089-1-ND
1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1.8PF 50V Capacitor
60-GJM1555C1H1R8BB01D
1.8PF 50V Capacitor 60-GJM1555C1H1R8BB01D
CAP CER 1.8PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R8BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R8BB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.8PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R8BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R8BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - GJM1555C1H1R8BB01D - 1177166-GJM1555C1H1R8BB01D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - GJM1555C1H1R8BB01D
1177166-GJM1555C1H1R8BB01D
Electronic Surplus - GJM1555C1H1R8BB01D 1177166-GJM1555C1H1R8BB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1177166-GJM1555C1H1R 8BB01D Packaging: Reel Mounting Style: SMT, MLCC Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 1.8pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 1177166-GJM1555C1H1R8BB01D
Packaging: Reel
Mounting Style: SMT, MLCC
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 1.8pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.022" (0.55mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 8151572 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151572
MLCCs - Multilayer Ceramic Capacitors 8151572
Murata GJM1555C1H1R8BB01D

Murata GJM1555C1H1R8BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151572P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151572P
MLCCs - Multilayer Ceramic Capacitors 8151572P
Murata GJM1555C1H1R8BB01D

Murata GJM1555C1H1R8BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706022 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706022
MLCCs - Multilayer Ceramic Capacitors 1706022
Murata GJM1555C1H1R8BB01D

Murata GJM1555C1H1R8BB01D

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H1R8BB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H1R8BB01D
50V 1.8pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.8pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 1.8Pf, 50V, Mlcc, 0402; Capacitance Murata - 70AH6304 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 50V, Mlcc, 0402; Capacitance Murata
70AH6304
Cap, 1.8Pf, 50V, Mlcc, 0402; Capacitance Murata 70AH6304
CAP, 1.8PF, 50V, MLCC, 0402; Capacitance:1.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.8PF, 50V, MLCC, 0402; Capacitance:1.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.8Pf, 50V, 0402; Capacitance Murata - 43T5231 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 50V, 0402; Capacitance Murata
43T5231
Cap, 1.8Pf, 50V, 0402; Capacitance Murata 43T5231
CAP, 1.8PF, 50V, 0402; Capacitance:1.8pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

CAP, 1.8PF, 50V, 0402; Capacitance:1.8pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H1R8BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H1R8BB01D
Ceramic Capacitors GJM1555C1H1R8BB01D
CAP CER 1.8PF 50V C0G/NP0 0402

CAP CER 1.8PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8089-2-ND 490-8089-6-ND 60-GJM1555C1H1R8BB01D 1177166-GJM1555C1H1R8BB01D 8151572 8151572P GJM1555C1H1R8BB01D 70AH6304 43T5231 GJM1555C1H1R8BB01D
Product Name Ceramic Capacitors Ceramic Capacitors 1.8PF 50V Capacitor Electronic Surplus - GJM1555C1H1R8BB01D MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 1.8Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 1.8Pf, 50V, 0402; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details