Murata Electronics Ceramic Capacitors GJM1555C1H1R6BB01D

Description
1.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8088-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8088-1-ND
Ceramic Capacitors 490-8088-1-ND
1.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8088-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8088-6-ND
Ceramic Capacitors 490-8088-6-ND
1.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8088-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8088-2-ND
Ceramic Capacitors 490-8088-2-ND
1.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1.6PF 50V Capacitor
60-GJM1555C1H1R6BB01D
1.6PF 50V Capacitor 60-GJM1555C1H1R6BB01D
CAP CER 1.6PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R6BB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.6PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R6BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R6BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1111419-GJM1555C1H1R6BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1111419-GJM1555C1H1R6BB01D
Capacitors - Ceramic Capacitors 1111419-GJM1555C1H1R6BB01D
Win Source Part Number: 1111419-GJM1555C1H1R 6BB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 1.6 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8088-6,490-8088- 1,490-8088-2,GJM1555 C1H1R6BB01D-ND Base Product Number: GJM1555C1H

Win Source Part Number: 1111419-GJM1555C1H1R6BB01D
Category: Capacitors>Ceramic Capacitors
Series: GJM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Capacitance: 1.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-8088-6,490-8088-1,490-8088-2,GJM1555C1H1R6BB01D-ND
Base Product Number: GJM1555C1H

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H1R6BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H1R6BB01D
Ceramic Capacitors GJM1555C1H1R6BB01D
CAP CER 1.6PF 50V C0G/NP0 0402

CAP CER 1.6PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H1R6BB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H1R6BB01D
50V 1.6pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.6pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 1.6Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5908 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.6Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5908
Cap, 1.6Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5908
CAP, 1.6PF, 50V, MLCC, 0402; Capacitance:1.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.6PF, 50V, MLCC, 0402; Capacitance:1.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8193 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8193
Cap, 1.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8193
CAP, 1.6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1.6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8088-1-ND 490-8088-6-ND 60-GJM1555C1H1R6BB01D 1111419-GJM1555C1H1R6BB01D GJM1555C1H1R6BB01D GJM1555C1H1R6BB01D 66AH5908 92AH8193
Product Name Ceramic Capacitors Ceramic Capacitors 1.6PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 1.6Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 1.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 227XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers